EN
  • EN
  • DE

DRV10975ZPWPR

Part No DRV10975ZPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Analog, I2C, PWM
Technology Power MOSFET
Applications Appliance
Current - Output 1.5A
Supply Voltage (V) 6.5V ~ 18V
Voltage - Load 6.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Part Number Series DRV10975
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807200-DRV10975ZPWPR
Ultra Librarian 3D Model Ultra Librarian DRV10975ZPWPR CAD Model

Description

The DRV10975ZPWPR is a state-of-the-art motor driver integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This motor driver is specifically engineered to provide a highly efficient, low-noise, and low-external component count solution for driving three-phase brushless DC (BLDC) motors.

Key Features

  • Supply Voltage Range: The device operates from a supply voltage range of 6.2V to 28V, making it versatile for a wide array of applications.
  • Integrated Power MOSFETs: The DRV10975ZPWPR includes integrated power MOSFETs that can deliver up to 1.5A of continuous output current, which can be peak at 2A, providing strong driving capabilities for a variety of motor sizes.
  • Sensorless Sinusoidal Drive: It employs a sensorless control scheme that eliminates the need for Hall effect sensors, reducing system cost and complexity while providing smooth and quiet motor operation.
  • Pure Sinusoidal Current Control: The device's innovative pure sinusoidal current control significantly reduces acoustic noise and torque ripple, enhancing the performance of the motor and extending its lifespan.
  • Protection Features: DRV10975ZPWPR is equipped with multiple protection features, including overcurrent, thermal shutdown, undervoltage lockout, and cross-conduction protection, ensuring safe operation under various conditions.
  • Configurable Parameters: The motor driver provides configurable parameters via an I2C interface, allowing for fine-tuning to match specific motor and system requirements.
  • Package: It comes in a 24-pin HTSSOP package with PowerPAD™ for enhanced thermal performance.

Applications

The DRV10975ZPWPR is an ideal motor driver solution for a variety of applications where efficient and quiet motor operation is essential. It is commonly used in consumer electronics, home appliances, HVAC systems, and other small to medium-sized motor-driven applications.

Why Choose DRV10975ZPWPR?

By integrating advanced features and protection mechanisms, the DRV10975ZPWPR from Texas Instruments stands out as a superior choice for designers looking to optimize their motor control systems. Its sensorless operation, combined with sinusoidal drive capabilities, allows for a cost-effective, efficient, and noise-reduced solution that is adaptable to a wide range of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1327 $53.7251
30+ $3.3909 $101.7270
46+ $3.2849 $151.1054
63+ $3.1790 $200.2770
82+ $3.0730 $251.9860
109+ $2.7551 $300.3059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess