Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1237141-PG4007
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG4007 CAD Model

Description

The PG4007 is a general-purpose rectifier diode manufactured by Panjit. It's designed for applications requiring the conversion of alternating current (AC) to direct current (DC), such as in power supplies, adapters, and various electronic circuits.

Applications

  • Power Supplies: Converting AC voltage to DC voltage in power supplies for electronic devices.
  • Adapters: Rectifying AC voltage in AC-to-DC adapters for charging batteries and powering portable devices.
  • Household Appliances: Rectifying AC voltage in various household appliances, such as microwave ovens and washing machines.
  • Lighting Circuits: Converting AC voltage to DC voltage in LED lighting circuits.
  • Battery Chargers: Rectifying AC voltage in battery chargers for various types of batteries.

Features

  • High Surge Current Capability: Can withstand high surge currents without degradation or failure.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reverse Voltage: Can withstand high reverse voltages without breakdown.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Lead-Free Package: Complies with environmental regulations.

Benefits

  • Efficient AC-DC Conversion: Converts AC voltage to DC voltage with minimal power loss.
  • Reliable Operation: Provides stable and reliable performance in various applications.
  • Robust Protection: Protects against voltage surges and reverse voltage breakdown.
  • Simplified Circuit Design: Simplifies rectifier circuit design.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details

The PG4007 is typically characterized by its maximum forward current (IF), peak reverse voltage (VRRM), and forward voltage drop (VF). A low forward voltage drop is crucial for minimizing power dissipation and improving efficiency. The high reverse voltage rating ensures that the diode can withstand high reverse voltages without breakdown. Panjit's datasheets provide all the detailed information on these and other relevant specifications. Being a standard rectifier diode, the PG4007 is commonly found in a wide range of electronic devices and is a cost-effective solution for AC-DC conversion.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR70120R
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT3060
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
ON Semiconductor
16 Ampere Glass Passivated Super Fast Rectifiers | DIODE GEN PURP 300V 16A TO220AC
Lowest to $10.0241
ECAD model for FES16FT
Microsemi Corporation
DIODE SCHOTTKY 35V 180A HALFPAK
Need more? Email Us
ECAD model for HS18135R

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ $0.0142 $64.6100
11,115+ $0.0116 $128.9340
16,670+ $0.0116 $193.3720
25,000+ $0.0103 $257.5000
31,250+ $0.0103 $321.8750
42,860+ $0.0091 $390.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 4550 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention