EN
  • EN
  • DE

2N3773

Part No 2N3773
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(16A,140V,150W) | TRANS NPN 140V 16A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 140V
Vce Saturation (Maximum) at Ib, Ic 4V at 3.2A, 16A
Current - Collector Cutoff (Maximum) 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 8A, 4V
Maximum Power 150W
Temperature Range - Operating 200°C
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number 2N3773
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123785-2N3773
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3773 CAD Model

Description

STMicroelectronics 2N3773 High Power NPN Transistor

The 2N3773 is a versatile and high-power NPN transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is specifically designed to cater to applications that demand robust performance, high switching speeds, and reliability. It is a popular choice among professionals for linear and switching applications.

The 2N3773 transistor is capable of handling significant power with a collector-emitter voltage (VCEO) of up to 140V, and a collector current (IC) of up to 16A, making it suitable for a wide range of power applications. Additionally, the device boasts a high power dissipation of 150W, which ensures stable operation even under high-load conditions.

One of the key features of the 2N3773 is its low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation. This characteristic, combined with its high current gain bandwidth product, makes it an excellent choice for audio amplification, high-fidelity amplifiers, and other audio-related applications.

STMicroelectronics has engineered the 2N3773 with high reliability in mind. It is housed in a robust TO-3 package, which not only provides superior thermal performance but also ensures mechanical durability. The TO-3 package is well-known for its ability to handle high thermal gradients, making the 2N3773 transistor a reliable component in harsh environments.

The transistor is also characterized by its simple drive requirements and wide safe operating area (SOA). This ease of use, combined with the ability to handle momentary overload conditions without degradation, makes the 2N3773 an ideal choice for designers and engineers looking to create robust power circuits without the need for complex drive circuitry.

Whether it's for use in power regulators, motor controllers, or high-power switching applications, the STMicroelectronics 2N3773 transistor is a testament to the company's commitment to providing high-quality and reliable components. Its combination of power handling, efficiency, and rugged design ensures that it continues to be a preferred choice for a multitude of power applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0751 $53.7550
100+ $1.0058 $100.5800
155+ $0.9711 $150.5205
225+ $0.9017 $202.8825
290+ $0.8671 $251.4590
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,375 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess