Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1258584-SR23E
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR23E CAD Model

Description

The SR23E is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications requiring high efficiency and fast switching speeds. This rectifier is commonly used in power supplies, inverters, and other high-frequency circuits where minimizing power loss is crucial.

Applications

  • Switching Power Supplies: Used as a rectifier in the output stage to improve efficiency.
  • DC-DC Converters: Provides efficient rectification in DC-DC conversion circuits.
  • Freewheeling Diode: Protects inductive loads by providing a path for current when the switching device turns off.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • LED Lighting: Efficient rectification for LED driver circuits.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents during startup or transient events.
  • Fast Switching Speed: Minimizes switching losses and improves performance in high-frequency circuits.
  • High Junction Temperature Capability: Allows for reliable operation in high-temperature environments.
  • Small Package Size: Enables compact circuit designs.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation, leading to higher efficiency in power supplies and converters.
  • Enhanced Reliability: Withstands high surge currents and operates reliably in high-temperature environments.
  • Reduced Heat Dissipation: Minimizes the need for heatsinks, saving space and cost.
  • Faster Switching: Improves the performance of high-frequency circuits.
  • Compact Designs: Enables smaller and lighter electronic devices.

The SR23E typically has a forward voltage drop of around 0.5V and a maximum reverse current of a few microamperes. Its surge current capability allows it to withstand high current spikes without damage. The fast switching speed ensures minimal switching losses in high-frequency applications. This Schottky Barrier Rectifier is available in various surface-mount and through-hole packages. It is a reliable and efficient choice for a wide range of applications where fast switching and low power loss are critical.

The device's ability to handle high surge currents makes it suitable for applications where transient events are common. Its low forward voltage drop reduces power dissipation, making it an energy-efficient solution. The SR23E is an essential component for improving the performance and reliability of electronic circuits in power supplies, converters, and other high-frequency applications.

You May Also Be Interested in

NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flops
Lowest to $0.1906
ECAD model for SN74LV74APWRG4

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention