EN
  • EN
  • DE

STV9212

Part No STV9212
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Video Processor for CRT Monitors with PictureBooST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262321-STV9212
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV9212 CAD Model

Description

STV9212 Vertical Deflection Booster for TV and Monitors

The STV9212, produced by STMicroelectronics, is a high-performance vertical deflection booster designed to operate in conjunction with a vertical preamplifier in TV and monitor applications. This integrated circuit (IC) is tailored to drive the vertical deflection yoke of CRT displays, ensuring precise control and reliable operation for an enhanced viewing experience.

Key Features

  • Power Amplifier: The STV9212 includes a power amplifier capable of delivering high current output up to 2.5Ap-p, suitable for direct drive of the yoke.
  • Flyback Generator: The integrated flyback generator operates at up to 70V, providing the necessary voltage for the CRT's vertical retrace.
  • Thermal Protection: With its built-in thermal protection, the IC safeguards itself from overheating, ensuring long-term reliability and safety.
  • Guard Circuit: The device also features a guard circuit which prevents the IC from operating under potentially damaging conditions.

Applications

The STV9212 is ideal for use in a wide range of CRT-based display devices, including:

  • Standard and high-definition televisions
  • Computer monitors
  • Display terminals

Performance and Efficiency

With its high efficiency and low power consumption, the STV9212 minimizes heat generation, thereby reducing the need for additional cooling in the display device. This leads to more compact designs and improved overall energy efficiency, which is crucial in modern electronic appliances.

Package and Mounting

The STV9212 is offered in a compact Heptawatt package, which is designed for easy mounting on a printed circuit board (PCB). This packaging allows for efficient heat dissipation and robustness, making it suitable for the demanding environment of CRT displays.

STMicroelectronics' commitment to quality ensures that the STV9212 meets the stringent requirements of the consumer electronics industry, providing a reliable solution for vertical deflection needs. With its combination of performance, efficiency, and safety features, the STV9212 stands out as a superior choice for designers looking to create high-quality CRT displays.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess