Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Audio Switch IC Channel US8
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFSOP (0.091", 2.30mm Width)
Case / Package US8
Family Name FSA2147
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSA2147K8XTR, FSA2147K8XCT, FSA2147K8XDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872304-FSA2147K8X
Ultra Librarian 3D Model Ultra Librarian FSA2147K8X CAD Model

Description

ON Semiconductor FSA2147K8X - High-Performance Analog Switch

The ON Semiconductor FSA2147K8X is a high-performance, single-pole double-throw (SPDT) analog switch that is a part of ON Semiconductor's extensive range of switch and multiplexer devices. This switch is designed for applications that require the routing of analog or digital signals. Its low on-resistance and low crosstalk make it an ideal choice for audio, video, and other signal switching applications.

Key Features

  • Low On-Resistance: The FSA2147K8X features a low on-resistance of typically 0.6 ohms, ensuring minimal signal loss and distortion when the switch is in the ON state.
  • Wide Voltage Range: It operates over a wide power supply range of 1.65V to 5.5V, making it versatile for both low and standard voltage applications.
  • Single Supply Operation: Its single supply operation simplifies design and reduces power supply requirements.
  • High Bandwidth: The device offers a high bandwidth that ensures signal integrity is maintained, especially important for high-speed data transmission.
  • Break-Before-Make Switching: This feature prevents signal disturbance by ensuring that no two switch paths are closed simultaneously.
  • ESD Protection: The switch is equipped with ESD protection circuitry on all pins to safeguard against electrostatic discharge events.
  • Lead-Free and RoHS Compliant: The FSA2147K8X is lead-free and complies with the RoHS directive, making it suitable for environmentally sensitive applications.

Applications

The versatility of the FSA2147K8X allows it to be used in a variety of applications, including:

  • Audio and video signal routing
  • Data communication systems
  • Signal gating
  • Portable electronic devices
  • Cellular phones
  • PDAs and notebooks

With its robust design and high-performance characteristics, the ON Semiconductor FSA2147K8X analog switch is a reliable and efficient solution for designers looking to manage signal routing with precision and ease.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DUAL 1X2 10UDFN
Lowest to $4.9850
ECAD model for MAX4906EFELB+T
Intersil
IC USB SWITCH DUAL SPDT 10TDFN
Lowest to $2.2975
ECAD model for ISL54200IRZ-T
Intersil
IC MUX STEREO 2:1 CD/MP3 16TSSOP
Lowest to $2.8925
ECAD model for ISL54405IVZ-T
Intersil
IC USB SWITCH DUAL SPDT 10TDFN
Lowest to $0.9417
ECAD model for ISL54200IRZ
Lattice Semiconductor Corporation
Lowest to $28.7568
ECAD model for ISPGDX160VA-3BN208-5I
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $350.3158
ECAD model for HMC858LC4B
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 160IO 208FBGA
Lowest to $32.2146
ECAD model for ISPGDX160V-5B208
Analog Devices Inc.
IC VIDEO CROSSPOINT SWIT 100LQFP
Need more? Email Us
ECAD model for AD8114ASTZ
Broadcom Limited
IC PCI EXPRESS SWITCH 324HSBGA
Lowest to $162.9851
ECAD model for PEX8615-BA50BC G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention