Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Memory
Number of Channels 1
Max On Resistance 95 Ohm
Single Supply Voltage (V+) 3 V to 20 V
-3db Bandwidth 40MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-DIP
Win Source Part Number 072769-M22100B
Ultra Librarian 3D Model Ultra Librarian M22100B CAD Model

Description

The M22100B is a state-of-the-art microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of the STM32 family, which is famous for its high performance, real-time capabilities, low-power consumption, and enhanced I/O capabilities. The M22100B is designed to offer a perfect balance between performance and power efficiency, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The M22100B boasts an ARM Cortex-M0 core, which operates at a frequency of up to 48 MHz. This core is known for its excellent computational performance and efficiency, which is crucial for applications requiring fast data processing and real-time operations.
  • Memory: It comes equipped with a generous amount of Flash memory and SRAM, ensuring ample space for complex applications and software stacks. This allows developers to implement robust programs without worrying about memory constraints.
  • Energy Efficiency: The MCU features multiple power-saving modes, including a low-power run mode and a sleep mode, which significantly reduce the power consumption when the device is in idle or standby states. This is particularly important for battery-powered or energy-sensitive applications.
  • I/O Ports: With a variety of I/O ports, the M22100B can interface with a wide array of peripherals and sensors. This flexibility makes it a versatile choice for system designers looking to integrate the MCU into complex ecosystems.
  • Development Support: STMicroelectronics provides extensive development support for the M22100B, including software libraries, development kits, and a supportive community. This ensures a smoother development process and helps in reducing time-to-market.

Applications

The M22100B is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial automation and control systems
  • Smart home devices and Internet of Things (IoT) products
  • Consumer electronics such as wearables and portable devices
  • Medical devices and healthcare equipment
  • Energy management and smart grid infrastructure

In conclusion, the M22100B from STMicroelectronics is a powerful and flexible microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its high performance, coupled with low power consumption, makes it an excellent choice for designers looking to create innovative and efficient products.

You May Also Be Interested in

Microchip Technology
IC 8CH ANALOG SWITCH 26LLGA / Analog Switch Octal SPST 26-Pin LLGA Tray
Lowest to $71.7135
ECAD model for HV230G1-G
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6556CUF#PBF
Vishay
IC SWITCH QUAD SPST 16DIP / Analog Switch Dual SPDT 16-Pin PDIP
Need more? Email Us
ECAD model for DG542DJ-E3
Microchip Technology
IC 8CH ANALOG SWITCH 48LQFP / Analog Switch Octal SPST 48-Pin LQFP T/R
Need more? Email Us
ECAD model for HV2301FG-G-M931
Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6555IUF#PBF
Fairchild/ON Semiconductor
IC VIDEO SWITCH QUAD 2X1 16TSSOP / Analog Switch Quad SPDT 16-Pin TSSOP T/R
Lowest to $10.9684
ECAD model for FSAV430MTCX
Intersil
IC VIDEO CROSSPOINT SWITCH 14DIP / Analog Video 400MHz 4 x 1 14-Pin PDIP Tube
Need more? Email Us
ECAD model for HA4314BCPZ
Maxim Integrated
Analog Audio/Video 4 x 2 28-Pin SSOP / IC CROSSPOINT SWITCH DUAL 28SSOP
Need more? Email Us
ECAD model for MAX4550CAI+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5811 $67.7433
7+ $18.5283 $129.6981
11+ $17.9500 $197.4500
15+ $17.3704 $260.5560
20+ $16.7923 $335.8460
26+ $15.0549 $391.4274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention