Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 40-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 40-VSOP
Base Product Number AT49F1024
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565943-AT49F1024-55VI
Ultra Librarian 3D Model Ultra Librarian AT49F1024-55VI CAD Model

Description

Microchip Technology AT49F1024-55VI Flash Memory

The AT49F1024-55VI is a high-performance 1-megabit Flash memory component manufactured by Microchip Technology, designed for applications requiring fast and reliable non-volatile memory storage. With its robust feature set and impressive durability, this Flash memory is an ideal choice for a wide range of electronic applications, including embedded systems, automotive electronics, and telecommunications infrastructure.

Key Features:

  • High-Density Storage: The AT49F1024-55VI provides 1 Megabit (128K x 8) of memory storage, allowing for ample space to store firmware, boot code, or other critical data.
  • Speed: This device operates with an access time of 55 nanoseconds, ensuring swift data retrieval and enhancing overall system performance.
  • Operating Voltage: It supports a 5V ±10% operating voltage range, making it compatible with a variety of 5V systems.
  • Temperature Range: The device is designed to function within the industrial temperature range, from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Programming and Erasure: The AT49F1024-55VI features sector erase architecture, with each sector separately erasable. It provides byte-by-byte programming capabilities, giving designers flexibility in data management.
  • Package: This memory component is available in a 44-lead TSOP (Type I) package, which is suitable for surface-mount technology and is optimal for space-constrained applications.
  • Endurance: The Flash memory boasts a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Data retention is rated at a minimum of 20 years, providing long-term reliability for critical data storage.

Applications:

The AT49F1024-55VI is versatile and can be utilized in various applications that demand reliable and durable non-volatile memory storage. It is particularly well-suited for use in:

  • Embedded Control Systems
  • Automotive Electronics
  • Telecommunication Devices
  • Smart Cards
  • Boot Flash Applications

With its combination of speed, high-density storage, and robust endurance, the Microchip Technology AT49F1024-55VI Flash memory is an excellent choice for designers looking for a reliable memory solution that can withstand the demands of high-performance electronic environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Micron Technology Inc.
IC FLASH 64MBIT SPI 75MHZ 16SOP2 / FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
Need more? Email Us
ECAD model for M25P64-VMF3PB
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8DIP / EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C66EN
Fairchild/ON Semiconductor
IC EPROM 1MBIT PARALLEL 32CDIP / EPROM - UV Memory IC 1Mb (128K x 8) Parallel 90 ns 32-CDIP
Need more? Email Us
ECAD model for NM27C010Q90
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PARALLEL 60TWBGA / SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
Lowest to $10.1573
ECAD model for IS43DR86400D-3DBLI
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention