EN
  • EN
  • DE

DRV8436RGER

Part No DRV8436RGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description INDUSTRIAL STEPPER DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Step/Direction
Technology Power MOSFET
Step Resolution >256 Microsteps
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8436
Other Names 296-DRV8436RGERCT,296-DRV8436RGERDKR,296-DRV8436RGERTR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253338-DRV8436RGER
Ultra Librarian 3D Model Ultra Librarian DRV8436RGER CAD Model

Description

Product Overview: Texas Instruments DRV8436RGER Motor Driver

The Texas Instruments DRV8436RGER is a state-of-the-art motor driver designed to efficiently control brushed DC motors, stepper motors, and other similar actuators. This compact, integrated circuit is housed in a VQFN-24 package, making it an ideal solution for space-constrained applications.

Key Features

  • Wide Voltage Range: The DRV8436RGER operates on a supply voltage range of 4.5V to 36V, accommodating a broad spectrum of motor and system voltages, making it versatile for various applications.
  • High Output Current: It can deliver up to 1.5A of continuous output current per channel, providing the necessary power for a wide range of motor control applications.
  • Advanced Protection Features: With built-in overcurrent, short-circuit, under-voltage, and over-temperature protection, the DRV8436RGER ensures reliable operation and longevity of the motor and the system.
  • Configurable Control: The device supports both PHASE/ENABLE and IN/IN control interfaces, offering flexibility in motor control schemes and simplifying integration into different system designs.
  • Low RDS(ON): The low on-resistance of the H-bridge MOSFETs minimizes power loss and improves efficiency during operation.

Applications

The DRV8436RGER is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Home and Building Automation
  • Office Automation
  • Battery-Powered Devices
  • Industrial Equipment

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 36V
Output Current (Continuous) 1.5A
Package Type VQFN-24
Control Interfaces PHASE/ENABLE, IN/IN
Protection Features Overcurrent, Short-Circuit, UVLO, Thermal Shutdown

The DRV8436RGER by Texas Instruments exemplifies a robust and flexible solution for motor control applications, ensuring performance, reliability, and ease of use for designers and engineers alike.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6994 $51.2886
46+ $2.2149 $101.8854
70+ $2.1457 $150.1990
97+ $2.0765 $201.4205
125+ $2.0073 $250.9125
167+ $1.7996 $300.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,030 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess