Products specifications Report Issue?

Manufacturer Zov
Win Source Part Number 3430-10K241
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10K241 CAD Model

Description

The 10K241 model is engineered for versatility and adaptability across a range of electronic applications. Its top-notch specifications make it a preferred choice for both amateur and professional projects.

Features and Benefits

  • Streamlined design for space-saving installations.
  • Optimized for low power consumption.
  • Superior performance even in challenging environments.

Applications

  • Microcontroller interfacing
  • Signal processing
  • Home automation projects
  • Educational kits and tools

Designed to meet varied operational requirements, the 10K241 is your go-to solution for reliable electronic builds.

You May Also Be Interested in

Sensata Technologies/Airpax
CIR BRKR MAG-HYDR 300A 65VDC
Need more? Email Us
ECAD model for JAEP-2-1-51-1-B1-300
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR LEVER
Need more? Email Us
ECAD model for LELKM11-33431-22-V
Eaton Bussmann
COMPACT CIRCUIT PROTEC NO/NC AUX
Need more? Email Us
ECAD model for CCD2SL-3-100
Omron
CIR BRKR MAG-HYDR 100A 400VAC
Need more? Email Us
ECAD model for J7MN-100-100
TE Connectivity
CIR BRKR THRM 16A 250VAC 50VDC
Need more? Email Us
ECAD model for W58-XC1A4A-16
Eaton Bussmann
3 POLE COMP CKT PROTECT 30A
Need more? Email Us
ECAD model for CCP2S-3-30M
Eaton Bussmann
CIR BRKR 110A PUSH-RESET
Need more? Email Us
ECAD model for CB187P-110
Schurter Inc.
CIR BRKR THRM MAG 1A 277V 65V
Need more? Email Us
ECAD model for 4420.0155
Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
ECAD model for IULK2-27810-1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention