EN
  • EN
  • DE

TDA7718NTR

Part No TDA7718NTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUD CAR RAD 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 3
Supply Voltage - Operating 7.5 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 037490-TDA7718NTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7718NTR CAD Model

Description

The TDA7718NTR from STMicroelectronics is a cutting-edge audio processor designed specifically for the automotive industry. This high-performance signal processor boasts a 3-band equalizer with a flexible input mixer, enabling advanced sound customization for an immersive in-car audio experience.

Key Features

  • High-Quality Audio Processing: The TDA7718NTR features a 3-band equalizer with adjustable gain and cut-off frequencies, allowing for precise sound tailoring to match any car audio system's acoustics.
  • Input Flexibility: It includes a multipurpose input mixer, supporting various input sources, such as CD, radio, and auxiliary inputs. This flexibility ensures compatibility with a wide range of audio setups.
  • Advanced Noise Reduction: The built-in soft-step volume and tone control minimize audio artifacts, providing a cleaner, more natural sound.
  • Customizable Sound Profiles: Users can store and recall custom sound profiles thanks to the processor's programmable settings, making it simple to switch between preferred audio configurations.
  • Automotive-Grade Reliability: Designed to withstand the harsh conditions of the automotive environment, the TDA7718NTR operates reliably over a wide temperature range and voltage variations.

Applications

The TDA7718NTR is ideal for a range of automotive audio applications, including:

  • Factory-installed car radios
  • Aftermarket car stereo systems
  • Car audio amplifiers
  • Audio processing units for in-vehicle entertainment systems

Technical Specifications

The device comes in a small 28-pin TSSOP package, ensuring a compact footprint for space-constrained automotive applications. It operates on a supply voltage that is suitable for car battery systems, and its I²C bus interface allows for easy integration into existing car audio systems for control and communication purposes.

With its robust design, superior sound quality, and versatile features, the TDA7718NTR from STMicroelectronics stands out as a top choice for automotive audio processing. Whether upgrading an existing system or designing a new one, this processor will elevate the in-car listening experience to new heights.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess