EN
  • EN
  • DE

STP08C596B1

Part No STP08C596B1
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 120MA 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 8 Output Linear Shift Register - Dimming 120mA 16-DIP
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name STP08C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-3744-5, 497-3744-5-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935524-STP08C596B1
Ultra Librarian 3D Model Ultra Librarian STP08C596B1 CAD Model

Description

The STP08C596B1 is a state-of-the-art LED driver integrated circuit (IC) from the renowned semiconductor manufacturer STMicroelectronics. Designed to enhance the performance and reliability of LED lighting applications, this driver IC is an optimal solution for managing multiple LEDs with precision and efficiency.

Key Features

  • Output Current Regulation: The STP08C596B1 provides constant output current, thereby ensuring uniform brightness across all connected LEDs, which is crucial for applications where consistent lighting is essential.
  • Serial Data Interface: It features a serial data interface that allows for easy control and dimming of LEDs, making it perfect for applications that require dynamic lighting effects or energy-saving capabilities through pulse-width modulation (PWM).
  • Low Voltage Operation: This IC operates at low voltages, making it suitable for battery-powered applications or where power efficiency is a priority.
  • Thermal Protection: With built-in thermal shutdown protection, the STP08C596B1 ensures the safety and longevity of your LED array, protecting against potential damage due to overheating.

Applications

The STP08C596B1 is versatile and can be used in a wide array of applications, including:

  • LED Displays and Signage
  • Automotive Lighting
  • Commercial and Residential Lighting Solutions
  • Portable and Battery-operated Devices

Technical Specifications

With a commitment to quality and performance, the STP08C596B1 offers the following technical specifications:

  • 16-bit serial input data
  • 5V to 17V supply voltage range
  • Output current programmable through an external resistor
  • Output current to 100mA per channel
  • Thermal shutdown for over-temperature protection

Conclusion

The STP08C596B1 LED driver IC from STMicroelectronics is an excellent choice for designers and engineers looking to create sophisticated and reliable LED lighting solutions. With its robust feature set and versatile applications, this IC provides a compact, efficient, and cost-effective solution for controlling LED arrays.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess