EN
  • EN
  • DE

TDA7476

Part No TDA7476
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description CAR RADIO DIAGNOSTIC PROCESSOR | IC AUDIO SIGNAL PROCESSOR 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 5
Interface I2C
Supply Voltage (V) 18V
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number TDA7476
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1266217-TDA7476
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7476 CAD Model

Description

The TDA7476 from STMicroelectronics is a cutting-edge audio processor integrated circuit that is specially designed to cater to the advanced requirements of modern audio systems. This versatile IC is an ideal solution for automotive audio applications, offering a high level of integration, performance, and reliability.

Key Features:

  • Signal Processing: The TDA7476 is equipped with sophisticated signal processing capabilities, including a variety of filters and volume controls. These features allow for precise tuning and enhancement of audio signals, delivering a superior listening experience.
  • Compatibility: This IC is designed to be compatible with a wide range of audio sources and can easily interface with other components in an audio system, ensuring seamless integration and operation.
  • Low Distortion: The TDA7476 boasts low distortion levels, which translates to clear and accurate audio reproduction. This is essential for high-fidelity audio systems where sound quality is paramount.
  • Robust Design: Built to withstand the harsh conditions often found in automotive environments, the TDA7476 is robust and reliable. It operates effectively over a wide temperature range and is resistant to the vibrations and electrical noise typical in a vehicle.

Applications:

The TDA7476 is ideal for a range of applications, particularly in the automotive sector, where it can be used in car radios and audio systems to provide exceptional sound quality and control. Its advanced features make it suitable for both entry-level and high-end audio systems.

Technical Specifications:

  • Supply voltage range: Typically 6V to 10V
  • Low external component count
  • Adjustable gain and frequency response
  • Diagnostic functions for system checks

Overall, the TDA7476 is a highly capable audio processor IC that offers a blend of performance, integration, and ease of use. Whether you're designing an audio system for a vehicle or looking for a reliable audio processing solution, the TDA7476 from STMicroelectronics is an excellent choice that promises to deliver outstanding audio performance.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1498 $51.4980
24+ $4.2255 $101.4120
37+ $4.0934 $151.4558
51+ $3.9614 $202.0314
66+ $3.8293 $252.7338
88+ $3.4332 $302.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess