EN
  • EN
  • DE

STLVDS385BTR

Part No STLVDS385BTR
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC FLAT PANEL DISPLY DVR 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Display Type FPD
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 107976-STLVDS385BTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STLVDS385BTR CAD Model

Description

The STLVDS385BTR from STMicroelectronics is a high-speed differential line driver and receiver pair designed for applications requiring ultra-low power consumption and high data rates. This device is part of the low-voltage differential signaling (LVDS) transceiver family, which is known for its robustness in terms of noise immunity and its ability to drive long cables while minimizing electromagnetic interference (EMI).

Operating over a wide temperature range, the STLVDS385BTR is suitable for various industrial and commercial applications. It is designed to meet the needs of high-speed data communication in point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The device supports a wide data bandwidth which makes it ideal for demanding applications such as gigabit Ethernet, backplane data transfer, and high-resolution video signal transmission.

Key Features:

  • High Data Rates: Capable of differential signaling at rates up to 400 Mbps (200 MHz).
  • Low Power Consumption: Operates with a nominal 3.3V supply while maintaining low power dissipation.
  • Robust Performance: Features a flow-through pinout for ease of PCB layout and reduced crosstalk, enhancing signal integrity.
  • Interoperability: Compliant with TIA/EIA-644-A standard, ensuring compatibility with other LVDS devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, enabling reliable operation in extreme environments.
  • Fail-Safe Function: The receiver output is high impedance when the input is shorted or open, providing a fail-safe mechanism.
  • Package: Available in a compact TSSOP package, optimizing board space.

The STLVDS385BTR transceiver's advanced features make it a versatile component for designers looking to enhance their high-speed data communication systems. Its small form factor, combined with its high-speed capabilities and reliability, make it an excellent choice for a wide range of applications in the telecommunications, computing, and networking industries.

Whether you're designing a new system or upgrading an existing one, the STLVDS385BTR offers the performance and reliability you need to ensure fast, accurate data transfer in a compact and efficient design.

You May Also Be Interested in

Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3928 $59.3208
27+ $4.4248 $119.4696
41+ $4.2866 $175.7506
56+ $4.1483 $232.3048
73+ $4.0101 $292.7373
97+ $3.5952 $348.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess