Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306952-M50FW080K1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M50FW080K1 CAD Model

Description

The M50FW080K1 from STMicroelectronics is a state-of-the-art flash memory device that offers a robust storage solution for a wide range of applications. This non-volatile memory chip boasts an 8 Mbit capacity, perfect for systems requiring a reliable boot memory or for storing user-specific parameters.

Key Features

  • Memory Size: 8 Mbit (1M x 8 bits), providing ample space for firmware and data storage.
  • Programming Voltage: 2.7V to 3.6V, ensuring compatibility with low-voltage systems and reducing power consumption.
  • Access Time: Fast read access time, enabling quick retrieval of stored data, which is crucial for performance-critical applications.
  • Programming Time: Efficient programming capabilities, allowing for rapid updates and changes to stored content.
  • Temperature Range: Industrial temperature range, making it suitable for use in harsh environments.
  • Package: Available in a 40-pin package, which is ideal for PCB designs with limited space.

Benefits

The M50FW080K1 is designed for high reliability and endurance. It is particularly well-suited for applications that need to boot code quickly, such as embedded systems, automotive electronics, and telecommunications equipment. Its low-voltage operation helps to minimize power consumption, which is critical for battery-powered devices.

Applications

This flash memory is versatile and can be utilized in a variety of sectors. Some common applications include:

  • Embedded Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Consumer Electronics
  • Industrial Control Systems

Conclusion

The M50FW080K1 from STMicroelectronics is a reliable and efficient flash memory solution that meets the needs of modern electronic systems. With its robust feature set and flexible application range, it stands out as a top choice for designers and engineers looking for a high-quality storage solution.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for 7024S25GB
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-BGA (11x9)
Need more? Email Us
ECAD model for S34ML02G104BHI010
Micron Technology Inc.
Need more? Email Us
ECAD model for EDF8132A3PD-GD-F-R TR
Micron Technology Inc.
Need more? Email Us
ECAD model for PC28F128P33B85B TR
Renesas Electronics America
Need more? Email Us
ECAD model for 71V124SA12TYGI8
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93C86AN
ISSI, Integrated Silicon Solution Inc
IC SRAM 72MBIT PARALLEL 165LFBGA / SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 333 MHz 1.35 ns 165-LFBGA (13x15)
Need more? Email Us
ECAD model for IS61QDB22M36A-333B4LI
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48TFBGA / SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 48-TFBGA (6x8)
Need more? Email Us
ECAD model for AS7C316098A-10BIN
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
Lowest to $35.9091
ECAD model for MT29F2G08ABAEAH4-IT:E TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention