EN
  • EN
  • DE

STA311B

Part No STA311B
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description MULTICHANNEL DIGITAL AUDIO PROCE / Audio Fully Integrated Processor 8 Channel 56-VFQFPN (8x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tray
Product Status Active
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Interface I2C, I2S
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (8x8)
Base Product Number STA311
Standard Package 1,560 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 935215-STA311B
Ultra Librarian 3D Model Ultra Librarian STA311B CAD Model

Description

Product Overview: STA311B from STMicroelectronics

The STA311B is a sophisticated sound terminal from STMicroelectronics, designed to deliver a high-quality audio experience for a wide range of consumer electronics. This integrated circuit is part of ST's Sound Terminal® family, which is renowned for its innovative multichannel digital audio processing capabilities.

Key Features

  • Advanced Processing: The STA311B boasts an exceptional 32-bit audio DSP for high-precision audio processing, ensuring crystal-clear sound reproduction.
  • Multiple Channels: With support for up to 10 channels of PWM output, this chip is capable of driving a complex audio system with multiple speakers, providing a rich and immersive listening experience.
  • Flexible Input Formats: It accepts a wide range of input formats, including I2S and TDM, making it highly versatile and compatible with various audio sources.
  • High-Efficiency Operation: The STA311B operates with high efficiency, which not only reduces power consumption but also minimizes the need for heat dissipation in the end application.

Applications

The STA311B is ideal for a multitude of applications where high-quality audio processing is required. It is particularly well-suited for:

  • Home theater systems
  • Multi-channel speaker systems
  • Sound bars
  • Active speakers
  • TVs

Technical Specifications

The STA311B features a wide operating voltage range, making it suitable for various power supply scenarios. Its built-in error protection and diagnostics ensure reliable performance in all conditions. The chip's compact size and low external component count make it an excellent choice for space-constrained applications.

Support and Resources

STMicroelectronics provides comprehensive support for the STA311B, including detailed datasheets, application notes, and development tools. This ensures designers can fully leverage the capabilities of the STA311B in their audio applications, reducing time-to-market and enhancing the end-user experience.

You May Also Be Interested in

Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess