EN
  • EN
  • DE

TDA7464

Part No TDA7464
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITALLY CONTROLLED AUDIO PROCESSOR WITH SRS SURROUND SOUND AND VOICE CANCELLER | IC AUDIO TONE PROCESSOR 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Function Audio Tone Processor
Applications Signal Mixing
Number of Channels 2
Interface I2C
Supply Voltage (V) 7V ~ 10.2V
Temperature Range - Operating -10°C ~ 85°C
Specifications Audio Matrix
Manufacturer Package 44-LQFP
Supplier Device Package 44-TQFP
Family Part Number TDA7464
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1266213-TDA7464
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7464 CAD Model

Description

STMicroelectronics TDA7464 Audio Processor

The TDA7464 is a cutting-edge audio processor developed by STMicroelectronics, designed to cater to the demanding requirements of modern audio and entertainment systems. This versatile IC integrates multiple audio processing functions into a single chip, providing an efficient solution for achieving high-quality sound reproduction with minimal external components.

Key Features

  • Multiple Audio Inputs: The TDA7464 comes with a variety of audio inputs, allowing for seamless integration with various audio sources.
  • Volume Control: It features precise volume control that can be easily adjusted to suit the listener's preference, ensuring an optimal audio experience.
  • Tone Control: Users can tailor the bass and treble to their liking, thanks to the onboard tone control functionality.
  • Surround Sound Processing: The device includes sophisticated surround sound processing capabilities, enhancing the audio landscape for an immersive listening experience.
  • Low Distortion: The TDA7464 is engineered to provide clear audio with low levels of distortion, maintaining the integrity of the original sound.

Applications

The TDA7464 is ideally suited for a wide range of audio applications, including:

  • Home Theater Systems
  • Car Audio Systems
  • Hi-Fi Audio Equipment
  • Television Sets

Technical Specifications

With a flexible I<sup>2C bus control interface, the TDA7464 allows for easy integration into various system designs. It operates over a wide supply voltage range, accommodating different power requirements. The chip is housed in a compact package, making it suitable for space-constrained applications.

Conclusion

The TDA7464 from STMicroelectronics is a robust audio processor that brings together a host of features to address the complex needs of contemporary audio systems. By integrating multiple audio processing functions into a single IC, it simplifies design, reduces component count, and helps achieve superior sound quality in a variety of applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3298 $56.6490
11+ $9.2962 $102.2582
17+ $9.0057 $153.0969
23+ $8.7152 $200.4496
30+ $8.4247 $252.7410
40+ $7.5532 $302.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess