EN
  • EN
  • DE

STV6618D

Part No STV6618D
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWIT DUAL SCART 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Applications Video
Single Supply Voltage (V+) 4.75 V to 5.25 V
-3db Bandwidth 17MHz
Features CVBS, I2C, RGB
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 038583-STV6618D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6618D CAD Model

Description

The STV6618D is a cutting-edge dual-input HDMI interface with HDCP (High-bandwidth Digital Content Protection) support, designed and manufactured by STMicroelectronics. This high-performance chip is specifically engineered to facilitate the secure transmission of digital video and audio content through HDMI connections in high-definition multimedia applications.

Key Features

  • Dual HDMI Inputs: The STV6618D comes equipped with two HDMI inputs, allowing for seamless switching between different HDMI sources.
  • HDCP 1.3 Compliant: With compliance to HDCP 1.3, the STV6618D ensures that digital content is securely transmitted and protected against piracy.
  • High Bandwidth: Capable of handling high bandwidth, this interface supports video resolutions up to 1080p, ensuring the transmission of high-quality video signals.
  • Deep Color Support: It supports deep color modes, enhancing the visual experience with more accurate and vivid colors.
  • Audio Return Channel (ARC): The STV6618D includes ARC functionality, allowing it to send audio data upstream to a surround sound system without the need for additional cables.
  • Low Power Consumption: Designed with energy efficiency in mind, the STV6618D operates with low power consumption, making it ideal for eco-friendly applications.
  • Integrated Equalizer: The built-in equalizer compensates for signal degradation over long cable runs, ensuring the integrity of the transmitted signals.

Applications

The STV6618D is versatile and can be integrated into a wide range of applications. It is particularly suitable for:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Blu-ray players
  • Audio/Video receivers
  • Home theater systems

In summary, the STV6618D from STMicroelectronics is an advanced HDMI interface solution that offers robust security through HDCP compliance, high-quality video and audio support, and energy-efficient operation. Its dual-input capability and integrated features make it a top choice for manufacturers seeking to enhance the multimedia experience in their products.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7297 $61.4861
30+ $3.8808 $116.4240
47+ $3.7595 $176.6965
64+ $3.6383 $232.8512
83+ $3.5170 $291.9110
110+ $3.1532 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess