Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr STMicroelectronics
Package Tube
Product Status Active
Type CFL/TL Controller
Frequency 46kHz ~ 47.2kHz
Voltage - Supply 10.5V ~ 18.5V
Current - Supply 8 mA
Dimming No
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number L6521
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746669-L6521
Ultra Librarian 3D Model Ultra Librarian L6521 CAD Model

Description

The L6521 from STMicroelectronics is a highly integrated motor driver designed for precision control of stepper motors in a wide range of applications. This advanced motor driver is built to deliver exceptional performance, reliability, and energy efficiency, making it suitable for industrial, automotive, and consumer electronics markets.

Key Features

  • Integrated Dual Full-Bridge Driver: The L6521 comes with two full H-bridge drivers capable of driving two DC motors or one stepper motor, providing robust control and flexibility.
  • High Output Current: It can deliver up to 1.5A per channel, ensuring powerful and consistent performance for demanding applications.
  • Low RDS(on): The low on-resistance of the H-bridge MOSFETs ensures high efficiency and low thermal dissipation.
  • Voltage Range: The device operates over a wide supply voltage range from 8V to 52V, accommodating various use cases and power requirements.
  • Advanced Protection Features: Includes overcurrent protection, thermal shutdown, and under-voltage lockout to ensure the longevity and safety of both the motor and the driver.
  • Microstepping Support: The L6521 supports microstepping control, allowing for smoother and more precise motor movements.

Applications

With its versatile features, the L6521 is well-suited for an array of applications, including:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Office Automation
  • Vending Machines
  • Medical Equipment

Easy Integration

The L6521 is designed for simple integration into system designs. It comes in a compact package and with a minimal external component count, which reduces the overall footprint and complexity of motor control solutions. Its compatibility with microcontrollers and digital signal processors allows for easy development of sophisticated control algorithms and customizations tailored to specific application needs.

Conclusion

The L6521 motor driver from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their motor control systems. With its robust feature set and protection mechanisms, it stands out as a versatile solution for a multitude of motor driving applications.

You May Also Be Interested in

Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $8.0928
ECAD model for DS3991Z+HB
Maxim Integrated
IC CCFL CTRL 28-TQFN
Need more? Email Us
ECAD model for MAX8785ETI+
Maxim Integrated
IC CTRLR CCFL PUSH-PULL 16-SOIC / CCFL Controller 5V 16-Pin SOIC N
Need more? Email Us
ECAD model for DS3991Z+PP
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $15.8472
ECAD model for FAN7387MX
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 100kHz 20-Pin QSOP / IC CTRLR CCFL BCKLGHT 20QSOP
Need more? Email Us
ECAD model for MAX1739EEP+
Linear Technology
IC SW REG CCFL DAC PROG 16SOIC / CCFL Controller 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LT1186FIS#PBF
Fairchild/ON Semiconductor
IC PFC CTLR FLYBACK/BOUND 8SOIC / Power Factor Correction Controller 0.12mA 350kHz 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for FL7930CMX_G
Monolithic Power Systems Inc.
IC EL LAMP DRIVER 190VPP 8MSOP / Controller 8-MSOP-EP
Lowest to $0.8409
ECAD model for MP3801DH-LF
Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Lowest to $3.5703
ECAD model for IRS21571DSPBF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention