EN
  • EN
  • DE

L6574D

Part No L6574D
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER BALLAST CFL/TL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type CFL/TL Controller
Frequency 60kHz to 120kHz
Supply Voltage - Operating 10 V to 15.6 V
Operating Supply Current 2mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 038532-L6574D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6574D CAD Model

Description

STMicroelectronics L6574D Fluorescent Lamp Controller

The L6574D from STMicroelectronics is a cutting-edge fluorescent lamp controller integrated circuit (IC) designed to drive fluorescent lamps with utmost efficiency and reliability. This versatile electronic component is ideal for a wide range of lighting applications, particularly in areas where energy efficiency and compact design are of paramount importance.

The L6574D is characterized by its ability to operate in a half-bridge circuit configuration, which is essential for driving lamps with a power range typically between 20W to 40W. This IC is highly flexible, allowing for the use in both inductive and capacitive divider circuits, providing designers with a range of options to best suit their specific application needs.

One of the standout features of the L6574D is its integrated pre-heating and ignition sequence, which helps to extend the lifespan of the fluorescent lamps by reducing the stress on the lamp filaments during start-up. This pre-heating function is adjustable, ensuring optimal conditions for different types of lamps.

The device also boasts a high level of protection features, including over-voltage, overcurrent, and end-of-life detection, which safeguard the controller and the lamp during abnormal operating conditions. These protections ensure that the L6574D not only provides efficient operation but also maintains a high level of safety and reliability.

Furthermore, the L6574D incorporates a frequency modulation feature for reduced ElectroMagnetic Interference (EMI), making it suitable for applications sensitive to electronic noise. This is particularly beneficial in environments where EMI could affect other electronic equipment or where strict EMI regulations are in place.

In summary, the L6574D from STMicroelectronics is a highly efficient, reliable, and versatile fluorescent lamp controller IC that is equipped with a range of features designed to optimize lamp performance, extend lamp life, and ensure safe operation. Its integration of advanced protection mechanisms and EMI reduction capabilities makes it an excellent choice for modern lighting solutions.

You May Also Be Interested in

Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3306 $51.2732
53+ $1.9123 $101.3519
81+ $1.8525 $150.0525
112+ $1.7928 $200.7936
145+ $1.7330 $251.2850
194+ $1.5537 $301.4178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 856 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess