EN
  • EN
  • DE

STA308A13TR

Part No STA308A13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR DGTL 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TJ)
Specifications Direct Digital Amplification
Case / Package 64-TQFP (10x10)
Win Source Part Number 031043-STA308A13TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA308A13TR CAD Model

Description

The STA308A13TR is a sophisticated audio processing chip designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This integrated circuit is part of ST's Sound Terminal family and is tailored for advanced digital audio applications. It incorporates features that make it ideal for a wide range of products, from high-end audio systems to compact digital speakers.

Key Features

  • Multi-Channel Support: The STA308A13TR supports multiple audio channels, making it suitable for complex audio setups and surround sound systems.
  • High-Quality Sound: It delivers high-fidelity audio quality, ensuring an exceptional listening experience with minimal noise and distortion.
  • Advanced Sound Processing: The chip comes with integrated digital signal processing (DSP) capabilities, allowing for features such as equalization, bass enhancement, and other audio effects.
  • Efficiency: Designed with power efficiency in mind, the STA308A13TR is ideal for applications where power consumption is a concern, without compromising on audio quality.
  • Flexibility: It offers a high level of integration, reducing the need for external components and simplifying the design process for audio system manufacturers.

Applications

The versatility of the STA308A13TR makes it a perfect choice for a variety of applications, including:

  • Home Theater Systems
  • Digital TV Sound Bars
  • Active Speakers
  • Multi-Media Monitors

Technical Specifications

The STA308A13TR operates over a wide supply voltage range and is housed in a surface-mount package that is easy to integrate into various designs. It communicates via an I2C interface, allowing for easy control and configuration of the audio processing parameters.

Conclusion

STMicroelectronics' STA308A13TR is an excellent choice for designers looking to create high-quality audio systems with advanced features and minimal design complexity. Its combination of audio performance, digital signal processing, and power efficiency makes it a versatile and valuable component in the audio electronics market.

You May Also Be Interested in

Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1087 $52.8479
40+ $2.5507 $102.0280
61+ $2.4710 $150.7310
84+ $2.3913 $200.8692
109+ $2.3116 $251.9644
145+ $2.0725 $300.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess