EN
  • EN
  • DE

STV6413

Part No STV6413
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWIT DUAL 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio, Video
Single Supply Voltage (V+) 4.75 V to 5.25 V
Dual Supply Voltage(V±) ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
-3db Bandwidth 15MHz
Features CVBS, I2C, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 212424-STV6413
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6413 CAD Model

Description

The STV6413 from STMicroelectronics is a versatile audio and video switch matrix designed for advanced TV and VCR systems. This integrated circuit (IC) combines multiple functions to facilitate sophisticated signal routing within consumer electronics, ensuring high-quality audio and video performance.

Key Features

  • Audio Switching: The STV6413 incorporates dual I²S inputs for digital audio, allowing for seamless switching between different digital audio sources. It also features an array of analog audio inputs and outputs, providing flexibility for routing stereo audio signals.
  • Video Switching: With multiple CVBS (Composite Video Baseband Signal) inputs and outputs, the device supports composite video switching. It also handles S-video (Y/C) signals, ensuring compatibility with a range of video sources and displays.
  • Control Interface: An I²C bus control interface is included, enabling easy integration with a microcontroller for command and control operations.
  • Additional Functions: The STV6413 offers additional features such as fast I²C bus-controlled audio volume control and mute functions, enhancing user experience and system control.

Applications

The STV6413 is ideal for use in a wide range of consumer electronics, including:

  • Television sets
  • Video cassette recorders (VCRs)
  • Digital video disc (DVD) players
  • Home theater systems
  • Set-top boxes

Technical Specifications

The device is manufactured in a small package footprint, which is critical for space-constrained applications. It operates over a broad supply voltage range, accommodating various system power requirements. The STV6413's low power consumption makes it an energy-efficient choice for modern electronic devices.

Conclusion

STMicroelectronics' STV6413 is a comprehensive solution for audio and video signal switching, offering robust features for high-quality AV routing. Its integration of multiple functions into a single IC helps to reduce component count and system complexity, making it an excellent choice for manufacturers looking to streamline production and enhance the functionality of their AV products.

You May Also Be Interested in

Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,573 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess