Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 525mV @ 3A
Speed Fast Recovery =< 500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Mounting Style Through Hole
Package DO-201AD Axial
Manufacturer Device Package DO-201AD
Operating Temperature - Junction 150°C (Max)
Catalog Schottky Diode
Win Source Part Number 095759-1N5822
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Family Name 1N5822
Introduction Date August 27, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1N5822 CAD Model

Description

STMicroelectronics 1N5822 Schottky Diode

The 1N5822 is a highly efficient, robust Schottky diode from STMicroelectronics, designed for a range of applications requiring fast switching and low voltage drop. This diode is a popular choice among engineers and designers due to its reliability and performance in high-frequency systems.

Key Features

  • Low Forward Voltage Drop: The 1N5822 ensures minimal power loss with its low forward voltage drop, making it ideal for high-efficiency power supplies and other circuits where power conservation is critical.
  • High Current Capability: With a forward continuous current rating of up to 3A, this diode can handle significant current, making it suitable for a variety of demanding applications.
  • Fast Switching Speed: The fast switching capability of the 1N5822 minimizes switching losses and is perfect for high-frequency inverters, DC-DC converters, and freewheeling diodes in power supplies.
  • Low Leakage Current: Its low leakage current ensures that the diode will not significantly drain the power of the circuit when in the off state.
  • High Surge Capability: The diode can withstand high surge currents, providing robust performance and reliability in applications where surge protection is needed.

Applications

The STMicroelectronics 1N5822 Schottky diode is commonly used in a variety of applications across different industries, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications

The 1N5822 Schottky diode features a repetitive peak reverse voltage (V<sub>RRM) of 40V and a non-repetitive peak reverse voltage (V<sub>RSM) of 45V. It is encapsulated in a DO-201AD package, which is known for its durability and ease of mounting on a printed circuit board.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 300V 1.5A DO204AC
Need more? Email Us
ECAD model for HER154G
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S
ON Semiconductor
DIODE SCHOTTKY 45V 10A 5DFN
Need more? Email Us
ECAD model for NTS1045MFST3G
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73
Taiwan Semiconductor
DIODE STANDARD 800V 1A TS1
Need more? Email Us
ECAD model for HT17G
Vishay
DIODE SCHOTTKY 60V 15A TO263AB
Need more? Email Us
ECAD model for VS-15TQ060STRL-M3
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54
Vishay
DIODE STANDARD 400V 3A DO214AB
Need more? Email Us
ECAD model for RS3G-E3/9AT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0527 $50.0650
2,025+ $0.0494 $100.0350
3,145+ $0.0477 $150.0165
4,505+ $0.0444 $200.0220
5,855+ $0.0427 $250.0085
7,320+ $0.0410 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 950 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention