Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Protocol USB
Function Controller
Interface I²C
Standards USB 1.2
Voltage - Supply 4.1V ~ 22V
Current - Supply 600mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number STUSB1700
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370790-STUSB1700YQTR
Ultra Librarian 3D Model Ultra Librarian STUSB1700YQTR CAD Model

Description

STUSB1700YQTR USB Type-C Controller

The STUSB1700YQTR is a cutting-edge USB Type-C controller developed by STMicroelectronics, designed to manage USB Type-C ports with power delivery capabilities. This advanced controller is housed in a compact QFN-24 package, making it suitable for a wide range of applications where space is at a premium, such as laptops, smartphones, tablets, and other portable devices.

At the heart of the STUSB1700YQTR is its robust and flexible power delivery protocol (PD) engine that supports USB PD 3.0 specifications. This allows for higher power capabilities and faster charging times, making it an essential component for modern devices that require efficient power management and quick charging solutions. The controller is also backward compatible with USB PD 2.0, ensuring a broad range of device interoperability.

The STUSB1700YQTR features an integrated Type-C detection circuitry, which simplifies the implementation process by eliminating the need for additional external components. This detection system ensures that the orientation of the USB Type-C connector is correctly identified, allowing for reversible plug and cable directions, which is a hallmark of the USB Type-C user experience.

Additionally, this controller includes built-in protection features such as VBUS voltage monitoring, short-circuit protection, and electrostatic discharge (ESD) protection. These safety measures provide peace of mind for both manufacturers and end-users by safeguarding the device and its connected peripherals from potential damage caused by electrical mishaps.

The STUSB1700YQTR is also highly programmable, offering designers the flexibility to configure the controller according to specific application requirements via I2C communication. This programmability extends the controller's usability across various platforms and use cases.

In conclusion, the STUSB1700YQTR from STMicroelectronics is a versatile and powerful USB Type-C controller that offers advanced features for managing power delivery and data communication. Its integration of protection features, coupled with its compact form factor and ease of use, make it an ideal choice for developers looking to incorporate USB Type-C connectivity into their next-generation electronic devices.

You May Also Be Interested in

Broadcom Limited
20X1G + 4X10G SERDES SWITCH / Interface
Lowest to $82.8240
ECAD model for BCM53426A0KFSBG
Broadcom Limited
LOW PORT FE SWITCH / Interface
Lowest to $80.4283
ECAD model for BCM53106PKFBG
Broadcom Limited
GIGABIT SWITCH / Interface
Lowest to $96.3462
ECAD model for BCM53125MKMMLG
Broadcom Limited
8X10G SERDES SWITCH / Interface
Lowest to $82.2625
ECAD model for BCM53402A0KFSBG
FTDI, Future Technology Devices International Ltd
IC BRIDGE USB TO I2C/SPI 32VQFN / USB Bridge, USB to I²C/SPI USB 2.0 I²C Interface 32-VQFN (5x5)
Need more? Email Us
ECAD model for FT4222HQ-R
Broadcom Limited
GIGABIT ETHERNET SWITCH 24GE + / Interface
Lowest to $244.2106
ECAD model for BCM56321B1KFSBG
Broadcom Limited
10G MULTI LAYER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56854A2IFSBG
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.5561
ECAD model for DS2484R+T
Microchip Technology
SSC 16X12G, PB FREE / Interface
Need more? Email Us
ECAD model for PM8076B1-F3EI

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention