EN
  • EN
  • DE

TUSB7320IRKMT

Part No TUSB7320IRKMT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 2-PORT USB HUB 100WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Host Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 100-WQFN-MR (9x9)
Win Source Part Number 1114883-TUSB7320IRKMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB7320IRKMT CAD Model

Description

Overview of Texas Instruments TUSB7320IRKMT

The TUSB7320IRKMT is a high-performance USB 3.0 host controller from Texas Instruments, designed to enhance connectivity options for various computing and consumer applications. This advanced integrated circuit is part of the SuperSpeed USB 3.0 family, offering significant improvements in data transfer rates compared to its USB 2.0 predecessors.

Key Features

  • SuperSpeed USB 3.0 Interface: The TUSB7320IRKMT supports transfer rates of up to 5 Gbps, making it ideal for applications that require fast data transfers, such as video streaming, data storage, and high-resolution imaging.
  • Backward Compatibility: It is fully compatible with USB 2.0 and 1.1 devices, ensuring a broad range of device interoperability.
  • Multiple Ports: This host controller is equipped with two downstream ports for USB 3.0, which can be expanded up to fourteen downstream ports with the use of a hub or port multiplier.
  • Efficient Power Management: The device features efficient power management techniques, including support for USB 3.0 link power management states (U0, U1, U2, and U3) and device power states (L0, L1, L2, and L3).
  • Advanced Driver Support: It provides support for xHCI (eXtensible Host Controller Interface) for seamless integration with modern operating systems.

Applications

The TUSB7320IRKMT is suitable for a wide range of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Workstations
  • Server Platforms
  • Docking Stations
  • Monitors with USB Hub Functionality
  • Consumer Electronics

Technical Specifications

The device is housed in a compact 76-pin QFN (RKM) package, which minimizes its footprint on the PCB and is suitable for space-constrained applications. It operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

With its robust feature set and Texas Instruments' commitment to quality, the TUSB7320IRKMT stands out as a superior choice for designers and manufacturers looking to incorporate a reliable USB 3.0 host controller into their products.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6197 $52.8591
7+ $14.4572 $101.2004
11+ $14.0054 $154.0594
15+ $13.5536 $203.3040
20+ $13.1018 $262.0360
26+ $11.7464 $305.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess