EN
  • EN
  • DE

GBU6J

Part No GBU6J
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 100 Volts CURRENT - 6.0 Amperes) | BRIDGE RECT 1PHASE 600V 6A GBU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) at If 1V at 6A
Current - Reverse Leakage at Vr 5μA at 600V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBU
Supplier Device Package GBU
Family Part Number GBU6J
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1177034-GBU6J
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian GBU6J CAD Model

Description

The ON Semiconductor GBU6J is a high-performance bridge rectifier that is designed to convert alternating current (AC) to direct current (DC) with efficiency and reliability. This component is part of the GBU series, which is known for its glass passivated bridge rectifiers that offer a long operational life and stable performance. The GBU6J is suitable for a wide range of applications, including power supplies, converters, and as a component in various electronic devices.

Key Features:

  • High Current Rating: The GBU6J can handle a high average rectified forward current of up to 6A, making it suitable for applications requiring a robust current supply.
  • Peak Reverse Voltage: It has a peak reverse voltage (PRV) of 600V, which provides a good safety margin for most electronic applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: This rectifier can withstand a high surge current, ensuring it can handle overcurrent conditions without failure.
  • Operating Temperature Range: The GBU6J operates within a wide temperature range, from -55°C to +150°C, allowing it to be used in various environmental conditions.
  • Package: It comes in a GBU package that is easy to mount on a printed circuit board (PCB) and is compatible with standard soldering techniques.
  • Isolation Voltage: With an isolation voltage of 1500V, it provides excellent electrical isolation between the input and output, which is critical for safety.

Applications:

The GBU6J is versatile and can be used in a variety of electronic circuits and devices. Common applications include:

  • Switching power supplies
  • Adapters and chargers
  • Lighting systems
  • Office machines and household appliances
  • Telecommunication devices

With its robust design and impressive electrical specifications, the ON Semiconductor GBU6J bridge rectifier is an excellent choice for designers and engineers looking to incorporate a reliable power rectification solution into their electrical and electronic projects.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1875 $50.6250
655+ $0.1538 $100.7390
1,010+ $0.1490 $150.4900
1,390+ $0.1442 $200.4380
1,795+ $0.1394 $250.2230
2,400+ $0.1250 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,575 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess