EN
  • EN
  • DE

STM32100B-MCKIT

Part No STM32100B-MCKIT
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description STM32F100 Microcontroller Starter Kit 128KB Flash / EVALUATION BOARD WITH 16 MBYTE S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM32
Main Purpose Power Management, Motor Control
Embedded Yes, MCU, 32-Bit
Utilized IC / Part L6390, STGP10NC60KD, STM32F100
Primary Attributes 3-Ph PMSM Motors
Secondary Attributes 1KW Power Board
Supplied Contents Board(s), Cable(s), Power Supply, Accessories
Win Source Part Number 785019-STM32100B-MCKIT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name STM32100B-MCKIT
ECCN 3A991.a.2
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32100B-MCKIT CAD Model

Description

STM32100B-MCKIT Motor Control Kit by STMicroelectronics

The STM32100B-MCKIT from STMicroelectronics is a comprehensive motor control kit designed for developers and engineers looking to delve into the world of motor control applications. This versatile kit is tailored to facilitate the development of motor control systems using ST's advanced STM32 microcontrollers, which are renowned for their high performance and efficiency.

At the heart of the STM32100B-MCKIT is the STM32F100RB microcontroller, a member of the STM32F1 series. This MCU offers a balanced combination of performance, power consumption, and features, making it an ideal choice for controlling a wide range of motor types. The microcontroller comes with an ARM Cortex-M3 core, providing the computational power necessary to implement complex control algorithms, such as field-oriented control (FOC) for permanent magnet synchronous motors (PMSM), brushless DC (BLDC) motors, and stepper motors.

The kit includes an evaluation board that showcases the capabilities of the STM32 microcontroller in motor control scenarios. It features a range of power stages, driver circuits, and other essential components for motor control. Users can easily connect their motors and start experimenting with different control strategies without the need for extensive hardware development.

Software plays a crucial role in motor control, and the STM32100B-MCKIT comes with a comprehensive suite of development tools. The kit includes firmware libraries, example code, and a motor control software development kit (SDK) that helps streamline the coding process. These resources are designed to help developers quickly get up to speed with the STM32 ecosystem and focus on refining their motor control applications.

Additionally, the STM32100B-MCKIT provides extensive documentation, including user manuals, application notes, and datasheets, which are invaluable for understanding the intricacies of motor control and the features of the STM32 microcontroller. Whether you are a seasoned engineer or just starting out, the STM32100B-MCKIT is a powerful tool that can help accelerate the development of your motor control projects.

STMicroelectronics has ensured that the STM32100B-MCKIT is not only a gateway to advanced motor control but also a platform for innovation and learning, making it an essential addition to any developer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess