EN
  • EN
  • DE

LT1671IS8#PBF

Part No LT1671IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 60NS LOW PWR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 2.5mV @ ±5V
Current - Input Bias (Max) 0.28μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
CMRR, PSRR (Typ) 100dB CMRR, 85dB PSRR
Propagation Delay (Max) 80ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140558-LT1671IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1671IS8#PBF CAD Model

Description

The LT1671IS8#PBF is a high-performance, low-power operational amplifier (op-amp) from Linear Technology, designed to deliver precision and stability in a wide range of applications. This op-amp is part of Linear Technology's LT1671 series, renowned for its excellent signal processing capabilities.

Key Features

  • Low Noise Performance: The LT1671IS8#PBF boasts a low noise floor, making it ideal for sensitive applications where signal integrity is paramount.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp can handle rapid signal changes with ease, ensuring high-speed performance for demanding systems.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, which is crucial for battery-powered devices and energy-saving applications.
  • Stable with Capacitive Loads: The ability to remain stable with capacitive loads makes this op-amp versatile and reliable across various use cases.
  • Wide Supply Range: The LT1671IS8#PBF operates over a wide supply voltage range, accommodating different levels of power supply and offering flexibility in system design.

Applications

The LT1671IS8#PBF is suitable for a broad array of applications, including:

  • Active filters
  • Data acquisition systems
  • Audio and video signal processing
  • Medical instrumentation
  • Test and measurement equipment
  • Communication systems

Product Specifications

Encased in an 8-lead SOIC package, the LT1671IS8#PBF is designed for surface-mount technology, ensuring a compact footprint on printed circuit boards. Its operating temperature range is specified from -40°C to 85°C, which allows for its use in diverse environmental conditions.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1671IS8#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can be integrated into critical systems with confidence.

Ordering Information

The product number LT1671IS8#PBF uniquely identifies this specific operational amplifier from Linear Technology. For ordering or requesting samples, reference this part number to ensure accurate product delivery.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0729 $60.3645
11+ $9.9060 $108.9660
16+ $9.5964 $153.5424
22+ $9.2868 $204.3096
28+ $8.9773 $251.3644
38+ $8.0486 $305.8468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,653 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess