EN
  • EN
  • DE

74VHC573TTR

Part No 74VHC573TTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description OCTAL D-TYPE LATCH WITH 3 STATE OUTPUT NON INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer STMicroelectronics
Win Source Part Number 165695-74VHC573TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC573TTR CAD Model

Description

The 74VHC573TTR from STMicroelectronics is a high-speed CMOS device that belongs to a family of octal latches. This integrated circuit is designed to provide high-performance bus interface operations in systems that require a wide bandwidth. The 74VHC573TTR features eight latches with three-state outputs for bus-organized systems applications.

Key Features

  • High-Speed Operation: The device is capable of operating at high speeds, which is essential for modern electronic systems that require quick data transfer and processing.
  • Low Power Consumption: It is designed with CMOS technology, which ensures low power dissipation, making it suitable for battery-operated devices and energy-efficient applications.
  • Octal D-Type Latches: The device contains eight D-type latches, which can hold the input data when the latch enable (LE) input is high, providing a stable output.
  • Three-State Outputs: The outputs can be set to either a logical level or a high-impedance state, allowing for connection to a bus without affecting other lines.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 2V to 5.5V, providing flexibility in various application environments.
  • Low Noise: The 74VHC573TTR has been designed to produce low noise during operation, which is crucial for maintaining signal integrity in sensitive electronic systems.

Applications

The 74VHC573TTR is suitable for a variety of applications, including:

  • Bus interface and bus holding functions in microprocessor systems
  • Communication systems
  • Data storage and retrieval systems
  • Instrumentation and control systems

Product Specifications

The 74VHC573TTR comes in a TSSOP20 package, providing a compact footprint for space-constrained applications. It is also available in tape and reel packaging, facilitating automated assembly processes for manufacturers. The device is fully specified over the -55°C to +125°C temperature range, ensuring reliability and performance under extreme conditions.

For designers and engineers looking for a reliable octal latch with high-speed capabilities and low power consumption, the STMicroelectronics 74VHC573TTR is an excellent choice that combines performance with versatility.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess