EN
  • EN
  • DE

LT3755EMSE#PBF

Part No LT3755EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 40V
Output Voltage 75V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 072395-LT3755EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3755EMSE#PBF CAD Model

Description

Product Overview: LT3755EMSE#PBF

The LT3755EMSE#PBF is a high-performance LED driver IC from Linear Technology, designed to efficiently manage and drive LEDs in a wide array of lighting applications. This versatile chip is housed in an MSOP-16 package, offering a compact solution for space-constrained environments.

With an input voltage range of 4.5V to 40V, the LT3755EMSE#PBF is capable of operating in various supply conditions, making it suitable for automotive, industrial, and architectural lighting systems. It features an internal 75V, 84mOhm N-channel MOSFET, which provides high efficiency and reduces external component count.

The driver IC incorporates a constant-current and constant-voltage regulation, which ensures uniform brightness and enhances the longevity of the LEDs. The LT3755EMSE#PBF can deliver up to 700mA of continuous LED current, and its PWM dimming capability allows for precise control over the lighting intensity, which is essential for applications that require variable illumination levels.

One of the key advantages of the LT3755EMSE#PBF is its ability to provide a wide dimming ratio, which can be as high as 3000:1. This is particularly useful for applications that demand a high dynamic range of brightness levels. Additionally, the chip features open LED and short-circuit protection, further safeguarding the LEDs and the system from potential damage.

The LT3755EMSE#PBF also offers a frequency adjustability feature, allowing designers to set the switching frequency anywhere between 100kHz and 1MHz, thereby enabling optimization of the efficiency and size of the external components. This flexibility is crucial for tailoring the driver to specific application requirements.

Overall, the LT3755EMSE#PBF is a robust and reliable solution for driving high-power LEDs. Its advanced features and versatility make it an ideal choice for engineers and designers looking to create efficient, high-performance lighting systems with stringent space and power constraints.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5762 $52.6096
19+ $5.3959 $102.5221
29+ $5.2273 $151.5917
40+ $5.0587 $202.3480
52+ $4.8900 $254.2800
69+ $4.3842 $302.5098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess