EN
  • EN
  • DE

TUSB8020BPHPR

Part No TUSB8020BPHPR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 3.0
Supply Voltage (V) 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274996-TUSB8020BPHPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB8020BPHPR CAD Model

Description

Overview of TUSB8020BPHPR from Texas Instruments

The TUSB8020BPHPR is a highly integrated USB 3.0 compliant interface chip produced by Texas Instruments, designed to facilitate high-speed data transfer and connectivity in a range of electronic devices. This advanced peripheral hub controller is suitable for applications requiring up to two downstream ports with SuperSpeed, high-speed, full-speed, or low-speed capabilities.

Key Features

  • Dual-Port USB 3.0 Interface: The device features two USB 3.0 ports that support SuperSpeed (5 Gbps), high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with a wide array of USB devices.
  • Integrated PHY: TUSB8020BPHPR includes an integrated Physical Layer (PHY) transceiver for each of its two ports, which provides enhanced signal integrity and performance while reducing implementation complexity and system costs.
  • Efficient Power Management: The chip is designed with power efficiency in mind, offering multiple power management schemes including low-power modes to conserve energy when devices are idle or disconnected.
  • Flexible Interface Options: It supports a variety of interfaces including a PCIe Gen2 interface for upstream connectivity, providing versatile options for system designers to integrate the hub into various host systems.

Applications

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hubs
  • Peripheral sharing devices
  • Industrial control systems

Product Specifications

The TUSB8020BPHPR comes in a compact 80-pin QFN package, making it suitable for space-constrained applications. Its operational temperature range is from 0°C to 70°C, ensuring reliable performance across a wide range of environmental conditions. It also includes advanced features like link power management and port power switching, which contribute to its efficient power usage and robust performance.

Overall, the TUSB8020BPHPR from Texas Instruments represents a reliable and high-performance solution for expanding USB capabilities in modern electronic devices, with its dual-port design and integrated features catering to the needs of both manufacturers and end-users.

You May Also Be Interested in

Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4560 $52.2800
12+ $8.5793 $102.9516
19+ $8.3112 $157.9128
25+ $8.0431 $201.0775
33+ $7.7750 $256.5750
44+ $6.9707 $306.7108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,224 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess