EN
  • EN
  • DE

M28F101-150K6

Part No M28F101-150K6
Manufacturer STMicroelectronics
Catalog Flash
Description 1 Mb 128K x 8, Chip Erase FLASH MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305281-M28F101-150K6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M28F101-150K6 CAD Model

Description

STMicroelectronics M28F101-150K6 Flash Memory

The M28F101-150K6 is a high-speed 1 Mbit Flash memory device produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This integrated circuit is designed to offer a flexible and efficient storage solution for a wide range of applications, including embedded systems, automotive electronics, and telecommunications. With its robust design and advanced technology, the M28F101-150K6 provides reliable data retention and fast access times, making it an ideal choice for systems requiring frequent reprogramming and data updates.

Key Features:

  • Memory Size: 1 Mbit (128K x 8)
  • Speed: 150ns access time
  • Operating Voltage: 5V ± 10%
  • Programming Voltage: 12V ± 0.25V
  • Temperature Range: -40°C to +85°C
  • Package: PLCC32 (Plastic Leaded Chip Carrier)
  • Support for byte-wise and block-wise programming
  • Endurance: Minimum of 10,000 write/erase cycles
  • Data Retention: 10 years minimum

Product Advantages:

The M28F101-150K6 Flash memory chip is designed with flexibility in mind, offering features such as sector erase capability which allows for selective data management without the need to erase the entire memory content. This is particularly useful for applications where data is frequently updated in sections, such as boot code storage or parameter settings.

With its fast access time of 150ns, the M28F101-150K6 ensures swift data retrieval, thereby enhancing the overall performance of the system it is integrated into. The device also supports a wide range of operating temperatures, ensuring reliability and stability across various environmental conditions.

Furthermore, the PLCC32 packaging of the M28F101-150K6 makes it suitable for surface mount technology (SMT), providing a compact footprint and ease of integration into a variety of circuit board layouts.

Applications:

The versatility and performance characteristics of the M28F101-150K6 make it suitable for a diverse array of applications, including but not limited to:

  • Embedded Systems
  • Automotive Control Units
  • Boot Code Storage
  • Telecommunication Devices
  • Industrial Control Systems

In conclusion, the STMicroelectronics M28F101-150K6 Flash memory is a reliable, high-speed storage solution that meets the demands of modern electronics with its advanced features and robust design.

You May Also Be Interested in

Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Spansion
IC FLASH 8MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess