EN
  • EN
  • DE

STTH20003TV1

Part No STTH20003TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 300V 100A ISOTOP  /  Diode Array 2 Independent Standard 300 V 100A Chassis Mount ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 90 ns
Current - Reverse Leakage @ Vr 200 µA @ 300 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH20003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-15687-5,STTH20003TV1-ND
Standard Package 10
Win Source Part Number 1225147-STTH20003TV1
Ultra Librarian 3D Model Ultra Librarian STTH20003TV1 CAD Model

Description

STTH20003TV1 - High-Efficiency Ultrafast Diode

The STTH20003TV1 is a cutting-edge ultrafast diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-voltage power Schottky rectifier is specifically engineered to meet the rigorous demands of modern high-frequency power circuits. It is well-suited for a variety of applications, including switch-mode power supplies, high-frequency converters, and power factor correction circuits.

With its impressive reverse voltage of 300V and an average forward current of 20A, the STTH20003TV1 is built to deliver top-notch performance in challenging environments. Its ultrafast switching capability ensures minimal power loss and enhanced efficiency, which is paramount in high-speed switching applications. The device's low forward voltage drop contributes to reduced conduction losses, further enhancing the overall efficiency of the systems it's integrated into.

One of the key features of the STTH20003TV1 is its robustness against harsh conditions. It boasts a junction temperature range from -40°C to +175°C, making it reliable in extreme temperature environments. This ensures that the diode can maintain consistent performance even when subjected to temperature fluctuations.

The diode is housed in an insulated TO-220AB package, which not only provides excellent thermal performance but also makes it easy to mount onto a heatsink for even better heat dissipation. This packaging also offers high creepage and clearance distances, which are critical for high-voltage applications.

For safety and reliability, the STTH20003TV1 includes features such as a guaranteed avalanche-rated design, which protects against sudden overvoltage events. Additionally, its compliance with RoHS and halogen-free directives makes it an environmentally friendly choice for manufacturers looking to create green products.

In summary, the STTH20003TV1 from STMicroelectronics is a superior choice for designers who require a high-performance, ultrafast diode that can withstand the demands of high-voltage, high-frequency applications while providing efficiency, reliability, and environmental compliance.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8793 $81.7586
3+ $33.5420 $100.6260
5+ $32.4938 $162.4690
7+ $31.4456 $220.1192
9+ $30.3974 $273.5766
12+ $27.2529 $327.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess