EN
  • EN
  • DE

STTH9012TV2

Part No STTH9012TV2
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 45A
Voltage - Forward (Vf) (Max) @ If 2.1 V @ 45 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 125 ns
Current - Reverse Leakage @ Vr 30 µA @ 1200 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH9012
Other Names 497-6750-5,STTH9012TV2
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282896-STTH9012TV2
Ultra Librarian 3D Model Ultra Librarian STTH9012TV2 CAD Model

Description

STTH9012TV2 - Ultrafast High Voltage Diode

The STTH9012TV2 is a cutting-edge ultrafast diode, designed and manufactured by STMicroelectronics. This high-performance diode is specifically engineered to meet the rigorous demands of modern high-frequency switched-mode power supplies and high-frequency power converters.

Featuring a reverse voltage of 1200V and a forward current of 9A, the STTH9012TV2 is capable of handling high surge currents without failure, making it an ideal choice for applications requiring robust and reliable power handling capabilities. Its ultrafast reverse recovery time of less than 40ns ensures high efficiency in power conversion, which is critical for energy-saving applications.

Constructed with STMicroelectronics' advanced silicon technology, the STTH9012TV2 offers a combination of reduced leakage current and low forward voltage drop, resulting in minimized power loss and improved overall efficiency. This diode is packaged in the isolated TO-220AB package, providing excellent thermal performance and making it suitable for use in high-power density designs.

The STTH9012TV2 is also characterized by its robustness and reliability, with features such as a high junction temperature capability of up to 175°C. This attribute ensures stable performance even under extreme operating conditions, which is vital for industrial and automotive applications that require a wide operating temperature range.

Applications for the STTH9012TV2 are diverse and include power factor correction (PFC) circuits, freewheeling diodes in converters, snubber diodes, and reverse battery protection. Its high switching capability makes it particularly well-suited for high-frequency inverter circuits found in energy-efficient lighting solutions and power supplies for telecommunications equipment.

Overall, the STTH9012TV2 from STMicroelectronics represents a superior choice for designers looking for a diode that offers high voltage, fast switching, and reliability in a compact, thermally efficient package.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess