EN
  • EN
  • DE

FERD40U45CG-TR

Part No FERD40U45CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 45V 20A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 460 mV @ 20 A
Speed No Recovery Time > 500mA (Io)
Current - Reverse Leakage @ Vr 1.8 mA @ 45 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK
Base Product Number FERD40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1368299-FERD40U45CG-TR
Ultra Librarian 3D Model Ultra Librarian FERD40U45CG-TR CAD Model

Description

The FERD40U45CG-TR is a cutting-edge power rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is part of the field-effect rectifier diode (FERD) family and is tailored to meet the stringent requirements of modern power conversion applications. It is well-suited for a variety of uses, including power supplies, lighting, and automotive systems, where efficiency and reliability are of paramount importance.

Key Features

  • Low Forward Voltage Drop: The FERD40U45CG-TR boasts an exceptionally low forward voltage drop, significantly reducing conduction losses and improving overall efficiency.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, this device is capable of withstanding harsh thermal environments, ensuring reliable performance under extreme conditions.
  • Surface Mount Package: Available in a TO-252 (DPAK) surface-mount package, the FERD40U45CG-TR allows for compact and efficient PCB design, making it an excellent choice for space-constrained applications.
  • High Surge Current Capability: The device is designed to handle high surge currents, providing robust protection against transient voltage spikes and enhancing the durability of the end application.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Adapters and Chargers
  • LED Lighting Systems
  • Automotive Electrical Systems
  • DC-DC Converters

STMicroelectronics' FERD40U45CG-TR is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its exceptional performance characteristics, combined with ST's reputation for innovation and durability, make it an ideal choice for designers and engineers looking to enhance the efficiency and longevity of their power conversion systems. Whether for consumer electronics, industrial applications, or automotive systems, the FERD40U45CG-TR is poised to deliver top-notch performance and value.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4570 $51.5970
50+ $2.0160 $100.8000
77+ $1.9530 $150.3810
106+ $1.8900 $200.3400
137+ $1.8270 $250.2990
184+ $1.6380 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess