EN
  • EN
  • DE

STPS3045CW

Part No STPS3045CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 570mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction 200°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 038715-STPS3045CW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STPS3045C
Introduction Date August 30, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS3045CW CAD Model

Description

STPS3045CW Power Schottky Rectifier

The STPS3045CW, from STMicroelectronics, is a robust and high-performance Power Schottky Rectifier designed to meet the needs of a wide range of power conversion and management applications. This device is characterized by its low forward voltage drop and high surge current capability, which make it an ideal choice for high-efficiency power supplies, inverters, and as a freewheeling diode in various applications.

Key Features

  • High Junction Temperature Capability: The STPS3045CW can operate at junction temperatures as high as 150°C, which ensures reliability in harsh thermal environments and allows for a reduced safety margin in thermal design.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier helps to minimize power loss and improve efficiency, making it suitable for high-frequency operation.
  • High Surge Current Capability: The device is capable of handling high surge currents without failure, which is critical for applications that may experience short-term overloads.
  • Dual Center Tap Configuration: The STPS3045CW comes in a dual center tap configuration housed in a TO-247 package, which provides a balanced design suitable for series or parallel configurations.

Applications

The versatility of the STPS3045CW makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes for motor applications
  • Battery charging systems
  • Power inverters
  • Automotive applications
  • Industrial power management systems

Technical Specifications

The STPS3045CW has a repetitive peak reverse voltage (V<sub>RRM) of 45V and an average forward current (I<sub>F(AV)) of 30A, making it suitable for medium to high power applications. It also features a low forward voltage drop and a high level of switching performance.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STPS3045CW is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure its performance in the most demanding situations.

For designers and engineers looking for a reliable and efficient power rectification solution, the STPS3045CW from STMicroelectronics offers an excellent balance of performance, robustness, and versatility.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess