EN
  • EN
  • DE

STPS20120CFP

Part No STPS20120CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 920 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 120 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STPS20120
Other Names -497-7548-5,STPS20120CFP,497-7548-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282892-STPS20120CFP
Ultra Librarian 3D Model Ultra Librarian STPS20120CFP CAD Model

Description

The STPS20120CFP, manufactured by STMicroelectronics, is a high-performance Schottky rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is particularly well-suited for switch-mode power supplies and high-frequency DC to DC converters, where it can contribute to improved system efficiency and reliability.

Featuring a dual center tap Schottky rectifier configuration, the STPS20120CFP is capable of handling high surge currents without suffering from the thermal runaway that is common to traditional silicon-based diodes. The device is packaged in a TO-220FP package, which provides a robust and compact solution for space-constrained applications.

The STPS20120CFP boasts a repetitive peak reverse voltage (V<sub>RRM) of 120V, making it suitable for high voltage operations. With an average forward current (I<sub>F(AV)) of 20A, this component can efficiently handle significant power levels. The low forward voltage drop (V<sub>F) and low reverse leakage current (I<sub>R) ensure that the power loss is minimized, which enhances the overall efficiency of the system in which it is used.

The device's switching performance is optimized for high-frequency operations, which reduces switching losses and enables faster switching speeds. This is particularly beneficial in applications such as power factor correction (PFC) circuits, where efficiency is paramount.

The STPS20120CFP is also characterized by its robustness, with a junction temperature range from -40°C to +150°C, allowing it to operate effectively in a wide range of environmental conditions. Its package is designed to meet the international standard for surface mount devices, making it suitable for automated assembly processes.

Overall, the STPS20120CFP from STMicroelectronics is a highly reliable and efficient solution for power rectification needs. Its combination of low power loss, high surge capability, and high-temperature operation makes it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess