EN
  • EN
  • DE

RB160VA-40G

Part No RB160VA-40G
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 182381-RB160VA-40G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB160VA-40G CAD Model

Description

The RB160VA-40G is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed to offer low forward voltage drop and fast switching characteristics, making it ideal for high-efficiency rectification and high-frequency applications.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Reverse Polarity Protection
  • Freewheeling Diode in Inductive Circuits
  • High-Frequency Rectification

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves overall efficiency.
  • Fast Switching Speed: Enables operation in high-frequency circuits with minimal switching losses.
  • High Surge Current Capability: Offers robustness against transient voltage spikes.
  • Small Surface Mount Package: Allows for compact designs and automated assembly.
  • RoHS Compliant: Meets environmental standards for lead-free construction.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency in power conversion applications.
  • Enhanced Performance: Fast switching characteristics allow for efficient operation in high-frequency circuits.
  • Increased Reliability: High surge current capability protects the diode from damage due to voltage transients.
  • Smaller Footprint: Compact surface mount package enables smaller and more densely packed circuit designs.
  • Environmentally Friendly: RoHS compliance ensures that the diode meets environmental regulations.

Additional Details:

The RB160VA-40G features a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward current (IF(AV)) of 1A. The forward voltage (VF) is typically around 0.5V at 1A. This diode is typically packaged in a small outline package such as a SOD-123 or similar. The operating junction temperature range is typically from -40°C to +125°C.

This Schottky diode is specifically designed to offer a balance of performance and reliability in various electronic applications. Its low forward voltage drop and fast switching speed make it a suitable choice for improving the efficiency and performance of modern power supplies and DC-DC converters. The robust design ensures reliable operation even under challenging conditions.

You May Also Be Interested in

STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess