EN
  • EN
  • DE

STPS20L30L

Part No STPS20L30L
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194714-STPS20L30L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20L30L CAD Model

Description

STPS20L30L - Schottky Rectifier

The STPS20L30L from STMicroelectronics is a robust and efficient Schottky rectifier designed for a variety of applications where low forward voltage drop and high surge current capability are required. This high-performance device is encapsulated in a TO-220AB package, providing a compact solution with excellent power dissipation characteristics.

Key Features

  • Low Forward Voltage Drop: The STPS20L30L boasts a low forward voltage drop, which enhances the overall efficiency of the application by reducing power losses during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, this rectifier is well-suited for applications that may experience occasional overcurrent conditions, ensuring reliability and longevity.
  • Dual Center Tap Configuration: The device features a dual center tap configuration, making it ideal for both single and multiple output power supplies.
  • High Junction Temperature: Capable of operating at a high junction temperature, the STPS20L30L is suitable for high-temperature environments and applications.
  • Avalanche Rated: This rectifier is designed to withstand transient voltage spikes, providing additional protection against sudden voltage surges.

Applications

The STPS20L30L is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications
  • Reverse battery protection

Technical Specifications

The STPS20L30L has the following technical specifications:

  • Package: TO-220AB
  • Maximum Average Forward Current: 20 A
  • Repetitive Peak Reverse Voltage: 30 V
  • Operating Junction Temperature Range: -40°C to 150°C

With its combination of low forward voltage drop, high surge current capability, and robust thermal performance, the STPS20L30L from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and reliability of their power conversion and management systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess