EN
  • EN
  • DE

BAR46AFILM

Part No BAR46AFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 010866-BAR46AFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR46AFILM CAD Model

Description

The BAR46AFILM is a high-performance small signal Schottky diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This diode is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications where efficiency and high-speed switching are critical.

Key Features

  • Low Forward Voltage Drop: The BAR46AFILM offers a very low forward voltage drop, which enhances its efficiency in rectification applications, leading to energy savings and reduced heat dissipation.
  • Fast Switching Speed: With its quick switching capability, this diode is suitable for high-frequency operations, ensuring that electronic circuits can operate at optimal speeds without compromise.
  • High Reliability: STMicroelectronics diodes are designed with reliability in mind, and the BAR46AFILM is no exception. It boasts a high level of performance stability over time, even under varying environmental conditions.
  • Surface-Mount Package: The SOT-23 package is suitable for automated assembly processes, and its small size is perfect for modern, densely packed PCBs.

Applications

The versatility of the BAR46AFILM allows it to be used in a wide range of applications, including:

  • Power supply management
  • DC-DC converters
  • High-frequency rectification
  • Switching power supplies
  • Reverse polarity protection
  • Voltage clamping
  • Signal demodulation

Technical Specifications

The BAR46AFILM has a continuous reverse voltage of 40V and a forward continuous current of 300mA. Its forward surge current peaks at 600mA, making it robust for transient conditions. The operating junction temperature range of -40°C to 125°C ensures that it can perform under a wide range of thermal environments.

For engineers and designers looking for a reliable and efficient diode for their circuit designs, the BAR46AFILM from STMicroelectronics offers the perfect blend of performance, size, and dependability.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1280 $50.5600
955+ $0.1051 $100.3705
1,475+ $0.1018 $150.1550
2,035+ $0.0985 $200.4475
2,630+ $0.0952 $250.3760
3,515+ $0.0854 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess