EN
  • EN
  • DE

STTH12004TV1

Part No STTH12004TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 90 ns
Current - Reverse Leakage @ Vr 50 µA @ 400 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH120
Other Names 497-5023-5
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282851-STTH12004TV1
Ultra Librarian 3D Model Ultra Librarian STTH12004TV1 CAD Model

Description

STTH12004TV1 - High-Efficiency Ultrafast Diode

The STTH12004TV1 is a state-of-the-art ultrafast diode, expertly designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-voltage diode is specifically engineered to meet the rigorous demands of high-frequency rectification and freewheeling applications in switched-mode power supplies and other power conversion systems.

Key Features

  • High Reverse Voltage Capability: The STTH12004TV1 boasts a reverse voltage rating of 1200V, making it suitable for high-voltage applications.
  • Ultrafast Switching: With its ultrafast recovery time, this diode minimizes power loss and enhances efficiency, which is crucial for high-frequency operations.
  • Low Reverse Recovery Charge: The diode features a low reverse recovery charge (Qrr), reducing switching losses and improving overall performance.
  • High Surge Current Capability: Its robust design allows the diode to handle high surge currents, ensuring reliability under stress conditions.
  • Insulated Package: The STTH12004TV1 comes in an insulated TO-220AB package, providing electrical isolation from the mounting surface and enhancing thermal performance.

Applications

The versatility of the STTH12004TV1 allows it to be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber and clamping circuits
  • High-frequency inverters
  • Freewheeling diodes in motor control circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH12004TV1 is no exception and is designed to meet stringent industry standards for reliability and performance. Its robust construction ensures a long operational life, even in challenging environments.

Conclusion

The STTH12004TV1 ultrafast diode from STMicroelectronics is an excellent choice for engineers and designers looking for a reliable and efficient component for their high-voltage, high-speed applications. Its combination of high reverse voltage capability, ultrafast switching, low reverse recovery charge, and high surge current capability, all in an insulated package, make it a versatile and essential component in advanced electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess