EN
  • EN
  • DE

STTH12010TV1

Part No STTH12010TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1KV 60A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 2V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1000V
Operating Temperature - Junction 150°C (Max)
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 212406-STTH12010TV1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH12010TV1 CAD Model

Description

STTH12010TV1 - Ultrafast High Voltage Diode

The STTH12010TV1 is a high-performance ultrafast diode, meticulously engineered by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically designed to meet the rigorous demands of high voltage, high frequency rectification circuits, and power supplies. With its cutting-edge technology, the STTH12010TV1 is an ideal choice for a wide range of applications, including switch-mode power supplies (SMPS), welding equipment, and high-speed power switching circuits.

At the heart of the STTH12010TV1's performance is its ultrafast reverse recovery time, which minimizes power losses and enhances the efficiency of the overall system. This feature, combined with a low forward voltage drop, contributes to reduced thermal stress and improved reliability, ensuring a long operational lifespan and consistent performance under varying conditions.

The device boasts a high reverse voltage of 1000V, which allows it to handle high voltage operations with ease. This makes it particularly suitable for high voltage applications that require fast and efficient diode performance. The STTH12010TV1 can sustain a high average forward current of 12A, making it robust enough to support applications with significant power requirements.

STMicroelectronics has designed the STTH12010TV1 with a robust package, ensuring that it can withstand the physical and thermal stresses typical of industrial environments. The package is also optimized for minimal thermal resistance, allowing for better heat dissipation and further enhancing the diode's performance and durability.

For designers and engineers looking to integrate the STTH12010TV1 into their systems, STMicroelectronics provides comprehensive technical support, including detailed datasheets, application notes, and simulation models. This support ensures that integrating the STTH12010TV1 into your design is as seamless as possible, enabling you to harness its full potential and achieve optimal performance in your applications.

In summary, the STTH12010TV1 from STMicroelectronics represents a blend of high-speed switching capabilities, efficiency, and reliability, making it a top-tier component for any high voltage and high frequency rectification needs.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess