EN
  • EN
  • DE

STTH1003SFP

Part No STTH1003SFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH EFFICIENCY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194788-STTH1003SFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1003SFP CAD Model

Description

The STTH1003SFP is a robust and high-performance ultrafast diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to meet the demanding requirements of high-frequency power switching applications. Its ultrafast switching capability makes it an ideal choice for use in power supplies, inverters, and as a freewheeling diode in various power conversion systems.

Key Features

  • High Reverse Voltage: With a reverse voltage of 300V, the STTH1003SFP is well-suited for applications requiring high voltage operation.
  • Ultrafast Switching Speed: The diode's fast recovery time minimizes power loss and improves efficiency, making it perfect for high-frequency applications.
  • Low Forward Voltage Drop: This characteristic ensures lower conduction losses and contributes to the overall efficiency of the system.
  • High Surge Current Capability: The STTH1003SFP can handle high surge currents, providing reliability under stress conditions.
  • Insulated Package: The device comes in an insulated TO-220FP package, providing electrical isolation from the printed circuit board.

Applications

The STTH1003SFP is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber circuits
  • High-frequency inverters
  • Freewheeling diodes for motor control applications

Reliability and Performance

STMicroelectronics ensures that the STTH1003SFP meets rigorous standards for reliability and performance. The diode's planar technology provides a robust and reliable product that can withstand the challenges of high-speed power switching. Its thermal characteristics are designed for optimal heat dissipation, ensuring longevity and consistent performance even under high temperature operating conditions.

Conclusion

The STTH1003SFP from STMicroelectronics represents a blend of cutting-edge technology and reliability, offering designers a high-quality component for their power conversion needs. With its ultrafast switching, high voltage capability, and low conduction losses, this diode is an excellent choice for enhancing system efficiency and durability.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess