EN
  • EN
  • DE

STPS2545CG

Part No STPS2545CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 12.5A
Voltage - Forward (Vf) (Max) @ If 570 mV @ 12.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 125 µA @ 45 V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STPS2545
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282884-STPS2545CG
Ultra Librarian 3D Model Ultra Librarian STPS2545CG CAD Model

Description

The STPS2545CG is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is particularly optimized for use in high-frequency power supplies and converters, where low forward voltage drop and fast switching are essential for system efficiency and reliability.

Key Features

  • High Junction Temperature Capability: The STPS2545CG is capable of operating at junction temperatures as high as 150°C, making it suitable for high-temperature environments and applications with minimal cooling opportunities.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures reduced power loss and improved efficiency, which is critical for energy-sensitive designs.
  • Dual Center Tap Configuration: The device features a dual center tap configuration in a TO-220AB package, which allows for a simplified PCB layout and flexible design options.
  • High Surge Current Capability: It is designed to handle high surge currents without failure, providing reliable performance under stress and transient conditions.
  • Avalanche Rated: The rectifier is also avalanche rated, meaning it can safely absorb unexpected voltage spikes, further enhancing its robustness.

Applications

The STPS2545CG is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Switch-mode power supplies (SMPS)
  • DC to DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Reverse battery protection circuits

Product Specifications

Parameter Value Average Forward Current (IF(AV)) 2 x 12.5 A Repetitive Peak Reverse Voltage (VRRM) 45 V Forward Voltage Drop (VF) 0.52 V at 12.5 A Operating Junction Temperature (TJ) -40°C to 150°C

With its combination of high efficiency, reliability, and thermal performance, the STPS2545CG is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6045 $59.8585
31+ $3.7782 $117.1242
48+ $3.6601 $175.6848
66+ $3.5421 $233.7786
85+ $3.4239 $291.0315
113+ $3.0698 $346.8874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 719 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess