EN
  • EN
  • DE

STPS1545CB-TR

Part No STPS1545CB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 570 mV @ 7.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 45 V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number STPS1545
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282901-STPS1545CB-TR
Ultra Librarian 3D Model Ultra Librarian STPS1545CB-TR CAD Model

Description

STPS1545CB-TR - Schottky Rectifier by STMicroelectronics

The STPS1545CB-TR is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is tailored for applications requiring efficient power conversion and management, such as switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • High Junction Temperature Capability: The STPS1545CB-TR is capable of operating at high temperatures, making it suitable for demanding environments and applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Surge Current Capability: With its robust construction, the STPS1545CB-TR can handle high surge currents, ensuring reliability under transient conditions.
  • Low Leakage Current: The leakage current is minimal, which improves the overall efficiency and reduces standby power consumption.

Electrical Characteristics

  • Forward Current: The STPS1545CB-TR can handle an average forward current of 15A, making it suitable for high current applications.
  • Repetitive Peak Reverse Voltage: It has a repetitive peak reverse voltage of 45V, which ensures safe operation under typical reverse bias conditions.
  • Forward Voltage Drop: The typical forward voltage drop is around 0.61V at 15A, which contributes to its high efficiency.

Package and Mounting

The STPS1545CB-TR comes in a TO-252 (DPAK) surface-mount package, which is compact and suitable for space-constrained applications. The package is designed for optimal thermal performance and ease of integration into a wide range of electronic circuits.

Applications

This Schottky rectifier is ideal for a variety of applications, including:

  • Power management in consumer and industrial electronics
  • Automotive applications requiring high reliability
  • Telecommunications infrastructure
  • Computer and server power supplies

The STPS1545CB-TR is a testament to STMicroelectronics' commitment to providing advanced semiconductor technologies that meet the needs of modern electronic systems. Its combination of efficiency, reliability, and compact form factor make it an excellent choice for designers seeking to optimize their power conversion applications.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess