EN
  • EN
  • DE

STTH12012TV2

Part No STTH12012TV2
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 2.25 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 125 ns
Current - Reverse Leakage @ Vr 30 µA @ 1200 V
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH120
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282857-STTH12012TV2
Ultra Librarian 3D Model Ultra Librarian STTH12012TV2 CAD Model

Description

The STTH12012TV2 is a state-of-the-art ultrafast high voltage diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to meet the stringent requirements of modern high-frequency power circuits. With its exceptional switching capabilities and robust design, the STTH12012TV2 is ideal for a variety of applications, including power supplies, inverters, and high-speed switching circuits.

Key Features

  • High Reverse Voltage: With a reverse voltage of 1200V, the STTH12012TV2 can handle high voltage applications with ease, making it suitable for industrial and commercial power systems.
  • Ultrafast Switching: The diode offers ultrafast reverse recovery time, minimizing energy loss and improving efficiency in high-speed switching applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which reduces thermal stress and enhances overall system reliability.
  • High Surge Current Capability: Its design allows for a high surge current capability, ensuring performance stability under extreme conditions.
  • Robust Package: The STTH12012TV2 is housed in a robust and insulated ISOTOP package, providing excellent thermal performance and isolation properties.

Applications

  • Switched-mode power supplies (SMPS)
  • Snubber circuits
  • Power factor correction (PFC) circuits
  • Free-wheeling diodes in converters and motor control circuits
  • High-frequency inverters

Product Benefits

The STTH12012TV2 is optimized for energy-sensitive systems where efficiency and reliability are paramount. Its ultrafast recovery time significantly reduces switching losses, while the low forward voltage drop contributes to a lower operating temperature, prolonging the lifespan of the device. The robust package ensures that the diode can withstand harsh environments and mechanical stresses, making it a dependable choice for industrial-grade applications. Integrating this diode into your power management system will yield a performance that is both powerful and precise, ensuring your electronics operate at their peak potential.

For more information about the STTH12012TV2, including detailed specifications, application notes, and support resources, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess