EN
  • EN
  • DE

STTH3006TPI

Part No STTH3006TPI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 3.6 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 45 ns
Current - Reverse Leakage @ Vr 40 µA @ 600 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Through Hole
Package / Case TOP-3 Insulated
Supplier Device Package TOP-3I
Base Product Number STTH30
Other Names 497-4410-5,1805-STTH3006TPI,-497-4410-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282858-STTH3006TPI
Ultra Librarian 3D Model Ultra Librarian STTH3006TPI CAD Model

Description

STTH3006TPI - Ultrafast High Voltage Rectifier

The STTH3006TPI, crafted by the renowned semiconductor manufacturer STMicroelectronics, is an ultrafast high voltage rectifier that is designed to meet the rigorous demands of modern electronic applications. This powerful component is a key player in the realm of power conversion, offering exceptional performance in a compact and efficient package.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage (VRRM) of 600V, the STTH3006TPI is well-suited for high voltage applications, ensuring reliability and stability in demanding conditions.
  • High Current Capability: This rectifier can handle an average forward current (IF(AV)) of up to 30A, making it an excellent choice for systems requiring robust current handling capabilities.
  • Ultrafast Reverse Recovery Time: The device boasts an ultrafast reverse recovery time (trr) typically less than 35 ns, which minimizes energy loss during switching and improves efficiency in high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power dissipation and enhances overall system efficiency, which is crucial for energy-sensitive designs.
  • Insulated Package: The STTH3006TPI comes in an insulated TO-220FP package, offering improved thermal performance and simplifying mounting processes.

Applications

The STTH3006TPI is a versatile component that can be deployed in a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Snubber diodes
  • High-frequency rectification

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the STTH3006TPI is no exception. It is manufactured to the highest standards, ensuring reliable performance even under strenuous conditions. With its superior characteristics and the backing of STMicroelectronics' reputation, this ultrafast high voltage rectifier is an excellent choice for designers looking to enhance the efficiency and reliability of their power electronic systems.

Conclusion

The STTH3006TPI from STMicroelectronics stands out as a high-performance solution for fast-switching applications requiring high voltage and current capabilities. Its efficiency, reliability, and robustness make it a preferred choice for engineers and designers across various industries.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4744 $66.3208
15+ $7.7738 $116.6070
24+ $7.5310 $180.7440
32+ $7.2881 $233.2192
41+ $7.0450 $288.8450
55+ $6.3162 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess