EN
  • EN
  • DE

STTH20LCD06CG-TR

Part No STTH20LCD06CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 10A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 2V at 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 1μA at 600V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Part Number Series STTH2
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813177-STTH20LCD06CG-TR
Ultra Librarian 3D Model Ultra Librarian STTH20LCD06CG-TR CAD Model

Description

The STTH20LCD06CG-TR is a high-performance, ultrafast recovery diode designed and manufactured by STMicroelectronics. This component is specifically engineered to cater to the demanding requirements of high-efficiency power supply systems, where superior switching capabilities and low conduction losses are critical. It is an ideal choice for applications such as switch-mode power supplies (SMPS), freewheeling diodes, DC/DC converters, and power factor correction circuits.

Key Features

  • Ultrafast Recovery Time: The diode offers an extremely quick recovery time, which is essential for high-frequency operations and helps to minimize power losses during the switching phase.
  • Low Forward Voltage Drop: Its low forward voltage drop reduces conduction losses and improves overall efficiency, making it suitable for energy-sensitive designs.
  • High Surge Current Capability: The device can handle high surge currents, ensuring reliability and robustness in applications with transient overloads.
  • Soft Recovery Characteristics: The diode's soft recovery behavior reduces electromagnetic interference (EMI) and enhances performance in noise-sensitive applications.
  • High Junction Temperature: With a high maximum operating junction temperature, the STTH20LCD06CG-TR can perform reliably in high-temperature environments.

Electrical Characteristics

With a repetitive peak reverse voltage (VRRM) of 600V and an average forward current (IF(AV)) of 20A, the STTH20LCD06CG-TR is well-suited for handling high voltages and currents. Its design ensures that it can support the stringent electrical demands of modern electronic circuits.

Package and Quality

The STTH20LCD06CG-TR comes in a surface-mount D2PAK package, which allows for efficient heat dissipation and space-saving on printed circuit boards (PCBs). This package is highly favored in compact, high-power density designs. Furthermore, as with all STMicroelectronics products, the diode adheres to stringent quality standards, ensuring reliability and performance consistency.

Applications

Its robust design and electrical characteristics make the STTH20LCD06CG-TR suitable for a wide range of applications, including but not limited to:

  • Power management systems
  • Automotive applications
  • Renewable energy systems
  • Industrial power supplies
  • Telecommunication equipment

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess