EN
  • EN
  • DE

STPS16H100CT

Part No STPS16H100CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194706-STPS16H100CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS16H100CT CAD Model

Description

STPS16H100CT Power Schottky Rectifier by STMicroelectronics

The STPS16H100CT is a high-performance power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This rectifier is engineered to meet the demanding requirements of high-efficiency power supply applications, with an emphasis on low forward voltage drop and robust thermal performance.

With a maximum average forward current of 16 A and a repetitive peak reverse voltage of 100V, the STPS16H100CT is suitable for a wide range of applications. It is commonly used in switch-mode power supplies (SMPS), adapters, lighting circuits, and as a freewheeling diode in motor control circuits, among other uses.

This rectifier features a dual center tap configuration housed in a TO-220AB package, which is known for its excellent power dissipation characteristics. The package includes two diodes connected in series, which can be used in either parallel or series configurations to suit different circuit designs and power requirements. This versatility makes the STPS16H100CT a popular choice for both designers and engineers.

The low forward voltage drop (VF) characteristic of this diode ensures that the power loss is minimal during operation, which translates to higher efficiency and reduced thermal stress on the device. This is particularly beneficial in applications where power efficiency is critical, such as in energy-saving power supplies and portable devices.

STMicroelectronics has designed the STPS16H100CT with a junction temperature range of -40°C to +150°C, allowing it to operate reliably in a wide range of environmental conditions. Additionally, the rectifier is characterized by its fast switching capabilities, which is essential for reducing switching losses in high-frequency circuits.

For safety and reliability, the STPS16H100CT complies with international standards and is RoHS compliant, ensuring that it meets the latest environmental regulations. With its combination of high performance, reliability, and compliance, the STPS16H100CT is an excellent choice for designers looking to create efficient and durable power circuits.

Overall, the STPS16H100CT from STMicroelectronics stands out as a high-quality component that offers a balance of efficiency, thermal management, and versatility for a variety of power management applications.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess