EN
  • EN
  • DE

STPS10H100CG

Part No STPS10H100CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 730mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3.5μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 053951-STPS10H100CG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10H100CG CAD Model

Description

The STPS10H100CG is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. It is engineered to meet the demanding requirements of high-frequency power electronics applications where efficiency and reliability are of paramount importance. This component is widely used in switch-mode power supplies, uninterruptible power supplies, and high-frequency inverters, among others.

Key Features

  • High Junction Temperature Capability: The STPS10H100CG can operate at junction temperatures of up to 150°C, making it suitable for use in high-temperature environments.
  • Low Forward Voltage Drop: This rectifier has a low forward voltage drop, which helps to reduce power losses and improve efficiency in power conversion circuits.
  • High Surge Current Capability: With its excellent surge current capability, the STPS10H100CG can handle high current spikes, ensuring protection and reliability in power circuits.
  • High Avalanche Energy Specified: The device is specified for high avalanche energy, providing robustness against voltage transients.

Package and Ratings

The STPS10H100CG comes in a TO-220AB package, which is widely accepted in the industry for its ease of mounting and good thermal performance. The device features a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 10A, making it suitable for a variety of high voltage applications.

Applications

Thanks to its excellent performance characteristics, the STPS10H100CG is ideal for a range of applications, including:

  • DC/DC converters
  • Free-wheeling diodes in power supplies
  • Power factor correction circuits
  • Reverse battery protection
  • High-frequency rectifiers in switch-mode power supplies

STMicroelectronics' commitment to quality ensures that the STPS10H100CG meets the highest standards, providing reliable and efficient performance for advanced power conversion systems. With its combination of high efficiency, thermal performance, and surge capability, the STPS10H100CG stands out as a superior choice for designers looking to optimize their power electronics systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5747 $60.3435
245+ $0.4716 $115.5420
380+ $0.4569 $173.6220
525+ $0.4421 $232.1025
680+ $0.4275 $290.7000
905+ $0.3832 $346.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess